Fibre Channel Blade Servers

6 Results
Blade Server -- UCS B200 M4
from Cisco

Optimized for data center or cloud, the Cisco UCS B200 M4 can quickly deploy stateless physical and virtual workloads, with the programmability of the UCS Manager and simplified server access of SingleConnect technology.The UCS B200 M4 is built with the Intel® Xeon® E5-2600 v4 and v3 processor... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Intel® Xeon® processor E5-2600 v4 and v3 product family CPUs
  • Processors Supported: 2
Blade Server -- UCS B200 M5
from Cisco

The Cisco UCS B200 M5 Blade Server delivers performance, flexibility, and optimization for deployments in data centers, in the cloud, and at remote sites. This enterprise-class server offers market-leading performance, versatility, and density without compromise for workloads including Virtual... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket
  • Processors Supported: 2
Blade Server -- UCS B260 M4
from Cisco

The Cisco UCS B260 M4 server harnesses the power of the Intel Xeon processor E7 v2, E7 v3 or E7 v4 product family and accelerates access to critical data. It offers: Easy integration into UCS Managed server environments. Cisco SingleConnect technology for one simplified link for rack servers, blade... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Intel Xeon processor E7 v2, E7 v3 or E7 v4 product family
  • Processors Supported: 2
Blade Server -- UCS B420 M4
from Cisco

Designed for demanding virtualization and database workloads, the B420 M4 combines a large memory footprint with 4-socket scalability, using the Intel® Xeon® processor E5-4600 v4 and v3 product family. The blade server supports 2400 and 2133 MHz DDR4 memory and utilizes Cisco UCS virtual interface... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Intel Xeon processor E5-4600 v4 and v3 product family
  • Processors Supported: 4
Blade Server -- UCS B460 M4
from Cisco

The Cisco UCS B460 M4 Blade Server provides outstanding performance and enterprise-critical stability for memory-intensive workloads such as large-scale databases, in-memory analytics, and business intelligence. The Cisco UCS B460 M4 server harnesses the power of the Intel Xeon processor E7 v2, E7... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Intel Xeon processor E7 v2, E7 v3, or E7 v4 product family
  • Processors Supported: 4
Blade Server -- UCS B480 M5
from Cisco

The enterprise-class Cisco UCS B480 M5 Blade Server delivers market-leading performance, versatility, and density without compromise for memory-intensive mission-critical enterprise applications and virtualized workloads, among others. With the B480 M5, you can quickly deploy stateless physical and... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Four Intel® Xeon® Scalable processors
  • Processors Supported: 4