Gigabit Ethernet Blade Servers

12 Results
Blade Server -- UCS B200 M4
from Cisco

Optimized for data center or cloud, the Cisco UCS B200 M4 can quickly deploy stateless physical and virtual workloads, with the programmability of the UCS Manager and simplified server access of SingleConnect technology.The UCS B200 M4 is built with the Intel® Xeon® E5-2600 v4 and v3 processor... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Intel® Xeon® processor E5-2600 v4 and v3 product family CPUs
  • Processors Supported: 2
Flex System x240 M5 Blade Server
from Lenovo

Advanced blade servers, management software & networking designed to keep operating costs down without sacrificing efficiency, reliability, or security. [See More]

  • Network Protocol: Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Operating System: Linux; Microsoft Windows
  • Processor Speed: 2400
Blade Server -- UCS B200 M5
from Cisco

The Cisco UCS B200 M5 Blade Server delivers performance, flexibility, and optimization for deployments in data centers, in the cloud, and at remote sites. This enterprise-class server offers market-leading performance, versatility, and density without compromise for workloads including Virtual... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Latest Intel® Xeon® Scalable processors with up to 28 cores per socket
  • Processors Supported: 2
Flex System x440 Blade Server
from Lenovo

A price-performance optimized 4-socket compute node for virtualization, databases, & memory-intensive computing applications. [See More]

  • Network Protocol: Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Operating System: Linux; Microsoft Windows
  • Main Memory: 1.50E6
Blade Server -- UCS B260 M4
from Cisco

The Cisco UCS B260 M4 server harnesses the power of the Intel Xeon processor E7 v2, E7 v3 or E7 v4 product family and accelerates access to critical data. It offers: Easy integration into UCS Managed server environments. Cisco SingleConnect technology for one simplified link for rack servers, blade... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Intel Xeon processor E7 v2, E7 v3 or E7 v4 product family
  • Processors Supported: 2
Flex System x480 X6 Compute Node
from Lenovo

Ideal for workloads such as large virtual machines, analytics, & databases requiring more cores as well as more memory per system or VM. [See More]

  • Network Protocol: Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Operating System: Linux; Microsoft Windows
  • Main Memory: 6.00E6
Blade Server -- UCS B420 M4
from Cisco

Designed for demanding virtualization and database workloads, the B420 M4 combines a large memory footprint with 4-socket scalability, using the Intel® Xeon® processor E5-4600 v4 and v3 product family. The blade server supports 2400 and 2133 MHz DDR4 memory and utilizes Cisco UCS virtual interface... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Intel Xeon processor E5-4600 v4 and v3 product family
  • Processors Supported: 4
Flex System x880 X6 Compute Node
from Lenovo

For workloads that demand the highest levels of performance such as analytics & databases requiring more cores as well more memory per system. [See More]

  • Network Protocol: Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Operating System: Linux; Microsoft Windows
  • Main Memory: 1.20E7
Blade Server -- UCS B460 M4
from Cisco

The Cisco UCS B460 M4 Blade Server provides outstanding performance and enterprise-critical stability for memory-intensive workloads such as large-scale databases, in-memory analytics, and business intelligence. The Cisco UCS B460 M4 server harnesses the power of the Intel Xeon processor E7 v2, E7... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Intel Xeon processor E7 v2, E7 v3, or E7 v4 product family
  • Processors Supported: 4
ThinkSystem SN550 Blade Server
from Lenovo

The ThinkSystem SN550 compute node is a two-processor blade server designed for the proven Flex System architecture that makes orchestrating infrastructure easy, while delivering superior efficiency, performance, and density. It includes XClarity for simplified centralized management. [See More]

  • Network Protocol: Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Operating System: Linux; Microsoft Windows
  • Processor Speed: 2666
Blade Server -- UCS B480 M5
from Cisco

The enterprise-class Cisco UCS B480 M5 Blade Server delivers market-leading performance, versatility, and density without compromise for memory-intensive mission-critical enterprise applications and virtualized workloads, among others. With the B480 M5, you can quickly deploy stateless physical and... [See More]

  • Network Protocol: Gigabit-Ethernet; Fibre Channel
  • Main Memory: 6.00E6
  • Processor Type: Four Intel® Xeon® Scalable processors
  • Processors Supported: 4
ThinkSystem SN850 Blade Server
from Lenovo

A four-processor blade server designed for the proven Flex System architecture. It makes orchestrating infrastructure easy, while providing superior efficiency, performance, and density. [See More]

  • Network Protocol: Gigabit-Ethernet
  • Processor Type: Intel Pentium III Xeon
  • Operating System: Linux; Microsoft Windows
  • Processor Speed: 2666