Consumer Temperature Sensor Chips
from Micro Crystal AG
TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I ²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate high-resolution Temperature... [See More]
- Applications: Medical; Automobile; Industrial; Consumer
- Packing Method: Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Temperature Range: -40 to 105
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 018656-LM135H. Packaging: Bulk. Mounting: Through Hole. Output Type: Analog Voltage. Resolution: 10mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -55 °C to 150 °C. Accuracy - Highest (Lowest): ±3 °C (... [See More]
- Applications: Consumer
- Packing Method: Bulk; Bulk
- Package / Mounting: TO (NDT)
- Temperature Range: -55 to 150
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 082601-LM20BIM7. Packaging: Reel - TR. Features: Shutdown Mode. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 11.77mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -55 °C to 130 °C. Accuracy -... [See More]
- Applications: Consumer
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SC-70-5
- Temperature Range: -55 to 130
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 124980-LM20BIM7/NOPB. Packaging: Reel - TR. Features: Shutdown Mode. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 11.77mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -55 °C to 130 °C. Accuracy... [See More]
- Applications: Consumer
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SC-70-5
- Temperature Range: -55 to 130
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 019096-LM335Z/NOPB. Packaging: Bulk. Mounting: Through Hole. Output Type: Analog Voltage. Resolution: 10mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -40 °C to 100 °C. Accuracy - Highest (Lowest): ±6... [See More]
- Applications: Consumer
- Packing Method: Bulk; Bulk
- Package / Mounting: TO-92-3
- Temperature Range: -40 to 100
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 089541-LM35DT. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Analog Voltage. Resolution: 10mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: 0 °C to 100 °C. Accuracy - Highest (Lowest): ±1.5... [See More]
- Applications: Consumer
- Packing Method: Tube; Tube/Rail
- Package / Mounting: TO-220-3
- Temperature Range: 0 to 100
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 019174-LM35DT/NOPB. Packaging: Tube/Rail. Mounting: Through Hole. Output Type: Analog Voltage. Resolution: 10mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: 0 °C to 100 °C. Accuracy - Highest (Lowest): ±1.5... [See More]
- Applications: Consumer
- Packing Method: Tube; Tube/Rail
- Package / Mounting: TO-220-3
- Temperature Range: 0 to 100
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 019175-LM35DZ/NOPB. Packaging: Bulk. Mounting: Through Hole. Output Type: Analog Voltage. Resolution: 10mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: 0 °C to 100 °C. Accuracy - Highest (Lowest): ±1.5... [See More]
- Applications: Consumer
- Packing Method: Bulk; Bulk
- Package / Mounting: TO-92-3
- Temperature Range: 0 to 100
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 082832-LM60BIM3. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 6.25mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -25 °C to 125 °C. Accuracy - Highest (Lowest): ±2... [See More]
- Applications: Consumer
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SOT-23-3
- Temperature Range: -25 to 125
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 137644-LM60BIM3/NOPB. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 6.25mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -25 °C to 125 °C. Accuracy - Highest (Lowest):... [See More]
- Applications: Consumer
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SOT-23-3
- Temperature Range: -25 to 125
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 126263-LM60BIM3X/NOPB. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 6.25mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -25 °C to 125 °C. Accuracy - Highest (Lowest):... [See More]
- Applications: Automobile; Consumer
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SOT-23-3
- Temperature Range: -25 to 125
from Sensor Platforms, Inc.
A multi sensor system with two popular microcontroller interfaces [See More]
- Applications: Industrial; Consumer
- Input Voltage: 2.2 to 3.6
- Package / Mounting: Bare Die; 80-Pin LGA (MLP)
- Operating Temperature: -40 to 85
from ROHM Semiconductor USA, LLC
BD1020HFV is low quiescent current (4 µA) and high accuracy temperature sensor.Detecting temperature by itself, output voltage appears linearly along the temperature. [See More]
- Applications: Consumer
- Input Voltage: 2.4 to 5.5
- Packing Method: Tape Reel
- Operating Temperature: -30 to 100
from Yageo Nexensos
The Platinum Resistance Temperature Detector in a plastic housing is characterized by its standardized signal according to DIN EN 60751 (according to IEC 751), interchangeability, excellent long time stability and accuracy. It offers an optimal price-performance ratio in large volume applications... [See More]
- Applications: Automobile; Industrial; Consumer
- Temperature Range: -50 to 150
- Package / Mounting: Plugin
- Standards and Certifications: RoHS
from ROHM Semiconductor GmbH
BD1020HFV is low quiescent current (4 μA) and high accuracy temperature sensor. Detecting temperature by itself, output voltage appears linearly along the temperature. [See More]
- Applications: Consumer
- Input Voltage: 2.4 to 5.5
- Packing Method: Tape Reel
- Operating Temperature: -30 to 100
from ROHM Semiconductor USA, LLC
The BH1900NUX is a digital temperature sensor IC equipped with a two-wire serial interface. It ’s small package, so it can be placed near the component which temperature is measured. This device has 3 address pins and it allows to connect 8 devices on one bus. [See More]
- Applications: Consumer
- Input Voltage: 2.7 to 3.6
- Packing Method: Tape Reel
- Operating Temperature: -30 to 95
from ROHM Semiconductor GmbH
The BH1900NUX is a digital temperature sensor IC equipped with a two-wire serial interface. It ’s small package, so it can be placed near the component which temperature is measured. This device has 3 address pins and it allows to connect 8 devices on one bus. [See More]
- Applications: Consumer
- Input Voltage: 2.7 to 3.6
- Packing Method: Tape Reel
- Operating Temperature: -30 to 95