Industrial Temperature Sensor Chips
from Micro Crystal AG
TS-3032-C7 is an ultra-low power 12-bit Temperature Sensor Module combined with an High Performance Temperature Compensated Real-Time Clock IC with I ²C interface and High and Low Temperature Alarms with time stamp . Beside a ± 1.0 °C precise and accurate high-resolution Temperature... [See More]
- Applications: Medical; Automobile; Industrial; Consumer
- Packing Method: Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Temperature Range: -40 to 105
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 018666-LM19CIZ/NOPB. Packaging: Bulk. Features: Shutdown Mode. Mounting: Through Hole. Output Type: Analog Voltage. Resolution: 11.77mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -55 °C to 130 °C. Accuracy -... [See More]
- Applications: Industrial
- Packing Method: Bulk; Bulk
- Package / Mounting: TO-92-3
- Temperature Range: -55 to 130
from Texas Instruments
2.5 to 38 V Digital Latch Hall Effect Sensor 3-SOT-23 -40 to 125 [See More]
- Applications: Industrial
- Operating Temperature: -40 to 125
- Input Voltage: 2.5 to 38
- Standards and Certifications: RoHS
from Dexter Research Center, Inc.
Features. A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area. Compensation is... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 002592-LM45BIM3/NOPB. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 10mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -20 °C to 100 °C. Accuracy - Highest (Lowest): ±2... [See More]
- Applications: Medical; Industrial
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SOT-23-3
- Temperature Range: -20 to 100
from Texas Instruments
2.5 to 38 V Digital Switch Hall Effect Sensor 3-SOT-23 -40 to 125 [See More]
- Applications: Industrial
- Operating Temperature: -40 to 125
- Input Voltage: 2.5 to 38
- Standards and Certifications: RoHS
from Dexter Research Center, Inc.
FeaturesA 2 x 16 staggered element silicon-based thermopile array. Each active area is 0.05mm x 0.65mm with a time constant of 7ms and a very low Temperature Coefficient of Responsivity of -0.01%/°C. It is packaged in a 38-pin DIP.ApplicationsSpectral analysis and line temperature... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: 0.97" x 1.27" DIP
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 093889-LM45BIM3X. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 10mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -20 °C to 100 °C. Accuracy - Highest (Lowest): ±2... [See More]
- Applications: Medical; Industrial
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SOT-23-3
- Temperature Range: -20 to 100
from Texas Instruments
2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor 3-SOT-23 -40 to 125 [See More]
- Applications: Industrial
- Operating Temperature: -40 to 125
- Input Voltage: 2.5 to 38
- Standards and Certifications: RoHS
from Dexter Research Center, Inc.
Features. A thin film-based single element thermopile. The highest output detector in our line-up. Applications. Excellent for laser power measurement and can be used for gas analysis. Benefit. Highest signal-to-noise ratio with larger TO-8 package and higher cost. [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-8
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 134328-LM45BIM3X/NOPB. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 10mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -20 °C to 100 °C. Accuracy - Highest (Lowest): ±2... [See More]
- Applications: Medical; Industrial
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SOT-23-3
- Temperature Range: -20 to 100
from Texas Instruments
2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125 [See More]
- Applications: Industrial
- Operating Temperature: -40 to 125
- Input Voltage: 2.5 to 38
- Standards and Certifications: RoHS
from Dexter Research Center, Inc.
Features. A thin film-based single element thermopile with the largest active area in our line up at 6.0mm diameter in a large TO-8 package. Applications. Very large active area and high output makes it an excellent choice for laser power measurements. Benefit. Large active area and high output that... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-8
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 092847-LM45CIM3X. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 10mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -20 °C to 100 °C. Accuracy - Highest (Lowest): ±3... [See More]
- Applications: Automobile; Industrial
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SOT-23-3
- Temperature Range: -20 to 100
from Dexter Research Center, Inc.
Features. A one-channel compensated thin-film thermopile in a TO-5 package. The active area and compensating element area are 3.16mm x 0.4mm each. Internal aperture minimizes channel-to-channel crosstalk and thus increasing sensitivity. Applications. Industrial and medical monitoring including... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-5 with 3 Pins
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 002593-LM45CIM3X/NOPB. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 10mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -20 °C to 100 °C. Accuracy - Highest (Lowest): ±3... [See More]
- Applications: Automobile; Industrial
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SOT-23-3
- Temperature Range: -20 to 100
from Dexter Research Center, Inc.
Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a small TO-18 package. Delivers a very fast 12ms time constant in Argon encapsulation gas and even faster with Neon gas at 9ms. Delivers a very low Temperature... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-18
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 099050-LM75ADP,118. Packaging: Reel - TR. Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode. Mounting: SMD (SMT). Output Type: I2C. Resolution: 10 b. Sensor Type: Digital, Local. Sensing Temperature - Local: -55 °C to... [See More]
- Applications: Industrial; Consumer
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); 8-TSSOP
- Temperature Range: -55 to 125
from Dexter Research Center, Inc.
Features: A single-channel silicon-based thermopile that offers the smallest single element active area size at 0.25mm x 0.25mm in a TO-5 package. Delivers a very fast 12ms time constant in Argon encapsulation gas and even faster with Neon gas at 9ms. Delivers a very low Temperature Coefficient of... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-5
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 114416-LM75BDP,118. Packaging: Reel - TR. Features: Output Switch, Programmable Limit. Mounting: SMD (SMT). Output Type: I2C. Resolution: 11 b. Sensor Type: Digital, Local. Sensing Temperature - Local: -55 °C to 125 °C. Accuracy - Highest... [See More]
- Applications: Industrial
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); 8-TSSOP
- Temperature Range: -55 to 125
from Dexter Research Center, Inc.
Features: A single-channel silicon-based thermopile in a LCC package for surface mount assembly in a small active area of 0.61mm x 0.61mm. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/ °C. This detector has a very... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: LCC
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 019440-LM75BTP,147. Packaging: Reel - TR. Features: Output Switch, Programmable Limit, Shutdown Mode. Mounting: SMD (SMT). Output Type: I2C. Resolution: 11 b. Sensor Type: Digital, Local. Sensing Temperature - Local: -55 °C to 125 °C. Accuracy -... [See More]
- Applications: Industrial
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); 8-HWSON (2x3)
- Temperature Range: -55 to 125
from Dexter Research Center, Inc.
Features A single channel silicon- based thermopile in a TO-5 package that includes integrated electronics which incorporate an industry standard digital SMBus interface. The small active area size is 0.61mm x 0.61mm.ApplicationsExcellent for gas analysis, environmental monitoring, HVAC and smart... [See More]
- Applications: Industrial
- Input Voltage: 3 to 5
- Package / Mounting: TO-5
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 091963-LM75CIM-3. Packaging: Tube/Rail. Features: Output Switch, Programmable Limit, Shutdown Mode. Mounting: SMD (SMT). Output Type: I2C. Resolution: 8 b. Sensor Type: Digital, Local. Sensing Temperature - Local: -55 °C to 125 °C. [See More]
- Applications: Industrial
- Packing Method: Tube; Tube/Rail
- Package / Mounting: Surface Mount (SMD); 8-SOIC
- Temperature Range: -55 to 125
from Dexter Research Center, Inc.
FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 1.2mm x 1.2mm in a TO-5 package. Time constant of 25ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very short... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 125
- Package / Mounting: TO-5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 041127-LM75CIM-3/NOPB. Packaging: Tube/Rail. Features: Output Switch, Programmable Limit, Shutdown Mode. Mounting: SMD (SMT). Output Type: I2C. Resolution: 8 b. Sensor Type: Digital, Local. Sensing Temperature - Local: -55 °C to 125... [See More]
- Applications: Industrial
- Packing Method: Tube; Tube/Rail
- Package / Mounting: Surface Mount (SMD); 8-SOIC
- Temperature Range: -55 to 125
from Dexter Research Center, Inc.
FeaturesA single-channel silicon-based thermopile that delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C with a high output voltage and a quick time constant of 38ms. This Low-cost detector comes in a TO-5 package. This detector has a very short thermal shock response to... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 092784-LM75CIM-5. Packaging: Tube/Rail. Features: Output Switch, Programmable Limit, Shutdown Mode. Mounting: SMD (SMT). Output Type: I2C. Resolution: 8 b. Sensor Type: Digital, Local. Sensing Temperature - Local: -55 °C to 125 °C. [See More]
- Applications: Industrial
- Packing Method: Tube; Tube/Rail
- Package / Mounting: Surface Mount (SMD); 8-SOIC
- Temperature Range: -55 to 125
from Dexter Research Center, Inc.
Features. A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that delivers a very low Temperature Coefficient of Responsivity of -0.04%/ °C with a high output voltage, 19.5 ° FOV and a quick time constant of 38ms. This Low-cost detector comes in a... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-5 With Lens
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1054978-LM75CIM-5/NOPB. Packaging: Tube/Rail. Features: Output Switch, Programmable Limit, Shutdown Mode. Mounting: SMD (SMT). Output Type: I2C. Resolution: 8 b. Sensor Type: Digital, Local. Sensing Temperature - Local: -55 °C to 125... [See More]
- Applications: Industrial
- Packing Method: Tube; Tube/Rail
- Package / Mounting: Surface Mount (SMD); 8-SOIC
- Temperature Range: -55 to 125
from Dexter Research Center, Inc.
Features. A single-channel silicon-based thermopile with integrated diffractive lens and internal baffle that provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas and a 9 ° FOV. Delivers a very low... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 092674-LM75CIMM-3. Packaging: Reel - TR. Features: Output Switch, Programmable Limit, Shutdown Mode. Mounting: SMD (SMT). Output Type: I2C. Resolution: 8 b. Sensor Type: Digital, Local. Sensing Temperature - Local: -55 °C to 125 °C. [See More]
- Applications: Industrial
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); 8-VSSOP
- Temperature Range: -55 to 125
from Dexter Research Center, Inc.
Features. A specially constructed MEMS based thermopile that will withstand operating temperatures of 300 °C with Silicon window and 225 °C with coated windows*. The reduced height (.090 ” tall cover) helps minimize the thermal path and gradient potential of the package. [See More]
- Applications: Industrial
- Operating Temperature: 225 to 300
- Package / Mounting: TO-5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 100543-LM75CIMM-3/NOPB. Packaging: Reel - TR. Features: Output Switch, Programmable Limit, Shutdown Mode. Mounting: SMD (SMT). Output Type: I2C. Resolution: 8 b. Sensor Type: Digital, Local. Sensing Temperature - Local: -55 °C to 125... [See More]
- Applications: Industrial
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); 8-VSSOP
- Temperature Range: -55 to 125
from Dexter Research Center, Inc.
Dexter's Temperature Sensor Modules (TSM's) are ready-to use, cost-effective, non-contact IR thermometers. Factory calibrated output provides accurate object temperature sensing. You can customize this unit to accommodate a wide range of temperatures, power supplies, refresh rates and object... [See More]
- Applications: Industrial
- Temperature Range: -70 to 380
- Package / Mounting: TO-5
- Input Voltage: 5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 109937-LM75CIMM-5/NOPB. Packaging: Reel - TR. Features: Output Switch, Programmable Limit, Shutdown Mode. Mounting: SMD (SMT). Output Type: I2C. Resolution: 8 b. Sensor Type: Digital, Local. Sensing Temperature - Local: -55 °C to 125... [See More]
- Applications: Industrial
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); 8-VSSOP
- Temperature Range: -55 to 125
from Dexter Research Center, Inc.
FeaturesA single-channel silicon-based thermopile provides lowest cost solutions in a small active area of 0.61mm x 0.61mm in a TO-5 package. Time constant of 18ms with Nitrogen encapsulation gas. Delivers a very low Temperature Coefficient of Responsivity of -0.04%/°C. This detector has a very... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 206435-LM83CIMQA/NOPB. Packaging: Tube/Rail. Features: Output Switch, Programmable Limit. Mounting: SMD (SMT). Output Type: I ²C/SMBus. Resolution: 7 b. Sensor Type: Digital, Local/Remote. Sensing Temperature - Local: -40 °C to 125... [See More]
- Applications: Industrial; Military
- Packing Method: Tube; Tube/Rail
- Package / Mounting: Surface Mount (SMD); 16-SSOP
- Temperature Range: -40 to 125
from Dexter Research Center, Inc.
FeaturesA thin film-based thermopile with a 1.0mm diameter active area with good signal-to-noise ratio in a TO-5 package and a moderate time constant of 32ms with Argon encapsulation gas.ApplicationsExcellent for non-contact temperature measurement.BenefitSmall active area with good signal-to-noise... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-5
from Win Source Electronics
Manufacturer: Texas Instruments. Win Source Part Number: 1200942-LM95010CIMM. Packaging: Tape and Reel. Mounting Style: SMD. Features: Shutdown Mode. Output Type: SensorPath. Test Condition: 25 °C ~ 60 °C (-20 °C ~ 125 °C). Resolution: 9 b. Sensor Type: Digital, Local. Sensing... [See More]
- Applications: Medical; Industrial
- Packing Method: Tape Reel; Tape and Reel
- Package / Mounting: Surface Mount (SMD)
- Temperature Range: -20 to 125
from Dexter Research Center, Inc.
Features: A thin film-based single channel thermopile detector that offers thermal compensation to minimize effects of sudden ambient temperature change during the initial five seconds of change. The 1SC Compensated comes in a TO-5 package with a medium sized 1.0 x 1.0mm active area. Compensation is... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-5
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1221244-MCP9700T-E/TT. Packaging: Reel - TR. Operating Temperature Range: -40 °C ~ 125 °C. Package: TO-236-3, SC-59, SOT-23-3. Mounting: SMD. Output Type: Analog Voltage. Operating Supply Voltage: 2.3 V ~ 5.5 V. Test Condition: 0... [See More]
- Applications: Automobile; Industrial; Consumer
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD)
- Temperature Range: -40 to 125
from Dexter Research Center, Inc.
Features: A one-channel compensated thin-film thermopile in a TO-5 package. The active area and compensating element area are 3.16mm x 0.4mm each. Internal aperture minimizes channel-to-channel crosstalk and thus increasing sensitivity. Applications: Industrial and medical monitoring including... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-5 with 3 Pins
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 023122-MCP9701AT-E/TT. Packaging: Reel - TR. Mounting: SMD (SMT). Output Type: Analog Voltage. Resolution: 19.5mV/ °C. Sensor Type: Analog, Local. Sensing Temperature - Local: -10 °C to 125 °C. Accuracy - Highest (Lowest):... [See More]
- Applications: Automobile; Industrial; Consumer
- Packing Method: Tape Reel; Reel - TR
- Package / Mounting: Surface Mount (SMD); SOT-23-3
- Temperature Range: -10 to 125
from Dexter Research Center, Inc.
Features: A two-channel or a one-channel compensated thin-film thermopile in a TO-8 package. Each active area is 4mm x 0.6mm. Offers high output with excellent signal-to-noise ratio. An internal aperture minimizes channel-to-channel crosstalk increasing sensitivity. Applications: Gas analysis,... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-8 with 5 Pins
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1264844-TC74A5-3.3VCTTR. Packaging: Reel. Mounting Style: SMD. Features: Standby Mode. Output Type: I ²C/SMBus. Test Condition: 25 °C ~ 85 °C (0 °C ~ 125 °C). Resolution: 7 b. Sensor Type: Digital, Local. Sensing... [See More]
- Applications: Industrial
- Packing Method: Tape Reel; Reel
- Package / Mounting: Surface Mount (SMD)
- Temperature Range: -40 to 125
from Dexter Research Center, Inc.
Features: A single-channel thin film-based thermopile offering very low noise in a compact TO-18 package with a small active area of 0.92mm x 0.4mm. This is one of the lowest noise thermopiles you can buy and provides a fast 14ms time constant with Argon encapsulation gas. Applications: Excellent... [See More]
- Applications: Industrial
- Operating Temperature: -50 to 100
- Package / Mounting: TO-18
from Sensirion
The STS3x is Sensirion ’s newest high-accuracy digital temperature sensor series. The STS3x temperature sensor utilizes the industry-proven CMOSens ® technology and wins over users with its increased intelligence, reliability, and improved accuracy specifications. The functionality of... [See More]
- Applications: Industrial
- Packing Method: Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Temperature Range: 0 to 65
from Yageo Nexensos
This platinum temperature sensor on a printed circuit board has been specially designed for use in calorimetry. When designing these sensors, the stringent requirements of this sector with regard to precision, long-term stability, cost minimization as well as the option for fully automatic further... [See More]
- Applications: Industrial
- Temperature Range: -40 to 150
- Package / Mounting: Surface Mount (SMD)
- Standards and Certifications: RoHS
from Sensor Platforms, Inc.
A multi sensor system with two popular microcontroller interfaces [See More]
- Applications: Industrial; Consumer
- Input Voltage: 2.2 to 3.6
- Package / Mounting: Bare Die; 80-Pin LGA (MLP)
- Operating Temperature: -40 to 85
from Yageo Nexensos
The Platinum Resistance Temperature Detector in a plastic housing is characterized by its standardized signal according to DIN EN 60751 (according to IEC 751), interchangeability, excellent long time stability and accuracy. It offers an optimal price-performance ratio in large volume applications... [See More]
- Applications: Automobile; Industrial; Consumer
- Temperature Range: -50 to 150
- Package / Mounting: Plugin
- Standards and Certifications: RoHS