Cleaning / Surface Prep Blasting Media and Abrasives
from AIRBRASIVE
Airbrasive ® powders have been developed specifically for use with Micro Abrasive Blasting Units . These powders have proven their excellent performance and reliability for many years. Powder features include: Double Screened. Sieve Tested. Vacuum Packed. Purity Tested. Re-sealable Lids. Wide... [See More]
- Applications: Cleaning / Surface Prep
- Material: Ceramic; Aluminum Oxide
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Grade / Size: 800.0
from Eco-Shell, Inc.
Ground walnuts shells are a type of abrasive blast media used for cleaning. Typical substrates are metals, fiberglass, woods, plastics and stone. The walnut shells are ground to various sizes from coarse to extra fine depending on the application. The walnut shells are used in the same manner as... [See More]
- Applications: Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
- Material: Organic Material; NutShell
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Grading System: ASTM
from Composition Materials Co., Inc.
Durable, long-lasting grit used widely in abrasive blasting, grinding, surface preparation & blast cleaning. Angular shape & hardness make it effective for industrial operations such as cleaning turbine blades & engine parts. Quick cutting action is effective even on hard metal surfaces... [See More]
- Applications: Cleaning / Surface Prep; Finishing and Deburring
- Material: Ceramic; Aluminum Oxide; Silicon Carbide
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Grading System: Mesh
from LS Industries
LS steel shot is made of quality raw materials, not residue. The result is less dust and a much cleaner operation and longer media life. We offer soft shot and cut wire as well as cast shot and stainless cut wire and stainless abrasive shot. Check out our quantity discounts and price guarantees for... [See More]
- Applications: Peening; Cleaning / Surface Prep
- Material: Metal; Steel
- Type / Shape: Shaped Media; Shot - Cast
- Grade / Size: 110.0
from Church & Dwight, Inc. Specialty Products Division
Utilizes our smallest sodium bicarbonate crystal with our premium moisture control system, providing a powerful yet gentle scouring action that cleans deep into anilox cells removing dry ink without any damage to delicate cell walls. A process when used with the appropriate equipment is capable of... [See More]
- Applications: Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 220.0
from Composition Materials Co., Inc.
Finishing: Glass Beads are used on metal, glass, rubber, and plastic to create a uniform, smooth or shiny finish. Cleaning: Glass Bead Blasting removes substances from surfaces without changing the surface dimension. Deburring: Glass Beads effectively remove burrs, including in precision operations. [See More]
- Applications: Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
- Material: Glass
- Type / Shape: Shaped Media; Balls / Beads (Spherical)
- Grading System: Screen Size
from Church & Dwight, Inc. Specialty Products Division
Utilizes our smallest sodium bicarbonate crystal with our premium moisture control system. For use on the most delicate substrates like graphite-epoxy or fiberglass to minimize the potential for damage and to provide a smooth surface finish. 70 Micron Size [See More]
- Applications: Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 220.0
from Composition Materials Co., Inc.
White Aluminum Oxide is a 99.5% ultrapure Aluminum Oxide used in industiral, as well as cosmetics applications. This sharp, fast-cutting and very hard abrasive is effective in abrasive blasting, glass etching and surface preparation. Our cosmetics-grade Microdermabrasion crystals are commonly used... [See More]
- Applications: Cleaning / Surface Prep; Finishing and Deburring
- Material: Ceramic; Aluminum Oxide
- Type / Shape: Abrasive Grain / Grit
from Church & Dwight, Inc. Specialty Products Division
Similar to Maintenance Formula in that it is made with our medium sized crystals, but contains our premium moisture control system, MoistureGuard ™ 8. 170 Micron Size [See More]
- Applications: Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 100.0
from Composition Materials Co., Inc.
For tumbling and vibratory finishing, polishing, deburring, deflashing and drying operations; for blasting wood, aluminum, fiberglass, buildings, boats; for hand soap additive. [See More]
- Applications: Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
- Material: Organic Material; CornCob
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Grading System: Mesh
from Church & Dwight, Inc. Specialty Products Division
Formulated using our largest "XL" crystals and our premium moisture control system, MoistureGuard ™ 8. Designed for maximum productivity and superior flow in the presence of moisture. 270 Micron Size [See More]
- Applications: Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 70.0
from Composition Materials Co., Inc.
Composition Materials pioneered Walnut Shell Grit Blasting media with the US Navy in the 1950's. Aircraft carriers and submarines were stripped of only their top coats, leaving the expensive undercoats undisturbed. Prior to the introduction of walnut shell blasting, coatings were removed down to... [See More]
- Applications: Cleaning / Surface Prep; Descaling / Stripping; Finishing and Deburring
- Material: Organic Material; NutShell
- Type / Shape: Abrasive Grain / Grit; Crushed Grit
- Grading System: Mesh
from Church & Dwight, Inc. Specialty Products Division
Designed specifically for use with pressure washers and associated injection systems. HydroFlex combines our largest crystals and standard moisture control system with our patented grease and oil removal technology which encapsulates soils lifting them from the surface so they are completely removed... [See More]
- Applications: Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 70.0
from Church & Dwight, Inc. Specialty Products Division
Formulated using our medium sized crystals and our standard moisture control system, MoistureGuard ™ 2, which absorbs moisture before it can create flow problems. Maintenance Formula is value priced and is appropriate for most cleaning and paint removal applications. 170 Micron Size [See More]
- Applications: Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 100.0
from Church & Dwight, Inc. Specialty Products Division
Formulated using our largest "XL" crystals and our standard moisture control system, MoistureGuard ™ 2, absorbing moisture before can cause flow problems. The "XL" crystals are the most aggressive and ideal for most paint removal applications. 270 Micron Size [See More]
- Applications: Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 70.0
from Church & Dwight, Inc. Specialty Products Division
Heavy duty cleaning and removal of grease, oils, burnt-on carbon, light rust, gasket materials, coatings and grime. ARMEX has answered the problem of ineffective and time-consuming cleaning processes with the introduction of Re-Man XL, the first abrasive blasting media specifically formulated for... [See More]
- Applications: Cleaning / Surface Prep
- Material: Carbonate
- Type / Shape: Abrasive Grain / Grit
- Grade / Size: 70.0