2.5 V ZigBee® Chips

3 Results
RF Transceiver ICs -- 616-1033-2-ND [JN5139/001,515 from NXP Semiconductors]
from DigiKey

IC RF TxRx + MCU 802.15.4 Zigbee ® 2.4GHz 56-VFQFN Exposed Pad [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Interface: SPI; UART
  • Device Type: Transceiver
  • Data Rate: 1000
RF Transceiver ICs -- 616-1034-2-ND [JN5139/Z01,515 from NXP Semiconductors]
from DigiKey

IC RF TxRx + MCU 802.15.4 Zigbee ® 2.4GHz 56-VFQFN [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Interface: SPI; UART
  • Device Type: Transceiver
  • Data Rate: 1000
RF Transceiver ICs -- AX8052F131-2-TB05OSTR-ND [AX8052F131-2-TB05 from onsemi]
from DigiKey

IC RF TxRx + MCU 802.15.4, General ISM < 1GHz Zigbee ® 400MHz ~ 470MHz, 800MHz ~ 940MHz 40-VFQFN Exposed Pad [See More]

  • Supply Voltage: 2.7V; 2.5V; 3V; 3.3V; 3.6V
  • Interface: SPI; UART
  • Device Type: Transceiver
  • Data Rate: 2000