RoHS Compliant Sidacs

26 Results
Thyristor SIDAC 170V 30A 8-Pin QFN -- 461-SDP1800Q38CB [SDP1800Q38CB from Littelfuse, Inc.]
from Utmel Electronic Limited

Thyristor SIDAC 170V 30A 8-Pin QFN [See More]

  • IH: 150
  • Standards and Certifications: RoHS
  • Operating Temperature: -40 to 85
  • Package Type: 8-LDFN
3kA SIDACtor® TO-262M -- P0720FNL
from Littelfuse, Inc.

The Pxxx0FNL 3kA SIDACtor ® series in TO-262M package are bi-directional protection thyristor devices designed to be used in series with clamping device such as varistors or TVS didoes for protecting AC power input lines. Targets application are outdoor LED lighting, CATV network, power supply... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
Asymmetrical Modified TO-220 Balanced Three-chip SIDACtor® Device -- A2106AC3L
from Littelfuse, Inc.

The three-chip modified TO-220 SIDACtor balanced solid state device is designed for telecommunication protection systems that reference Tip and Ring to earth ground. Applications include any piece of transmission equipment that requires balanced protection. This device is built using Littelfuse... [See More]

  • IH: 120000
  • Standards and Certifications: RoHS
Battrax® SLIC Protector -- B1100CAL
from Littelfuse, Inc.

This is a solid state protection device that can be referenced to either a positive or negative voltage source. The B1xx0C_ is for a -Vref and the B2050C_ is for a +Vref. Designed using an SCR and a gate diode, the B1xx0C_ Battrax ® begins to conduct at |-Vref| + |-1.2 V| while the B2050C_... [See More]

  • IH: 100000
  • Standards and Certifications: RoHS
Biased QFN SIDACtor® Device for DSL protection -- SDP0080Q38CB
from Littelfuse, Inc.

This new SIDACtor series provides overvoltage protection for applications such as VDSL2, ADSL2+, and 1000BaseT with minimal affect on the data signal. This latest silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth applications. This... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
DO-214AA -- P0080SALRP-A
from Littelfuse, Inc.

Pxxx0SxL-A series is designed to protect automotive grade equipments such as vehicle infotainment system, device communication line and automotive camera data lines from damaging overvoltage transients. The series provides a surface mount solution that enables equipment to comply with global... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
DO-214AA SC MicroCapacitance(MC) SIDACtor® Device -- P4500SCMCL
from Littelfuse, Inc.

The DO-214AA SC MC SIDACtor series is intended for applications sensitive to load values. Typically, high speed connections require a lower capacitance. CO values for the MicroCapacitance device are 40% lower than a standard SC part.This MC SIDACtor series is used to enable equipment to meet various... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
DO214AA LCAS Protector -- A0609CA2LRP
from Littelfuse, Inc.

A0609CA2LRP is an LCAS protector that does not require an external voltage reference. It specifically provides protection for a balanced ringing system with a ringing voltage range of +54 volts and -78 volts. This three pin modified DO-214AA solution provides a smaller footprint and lower component... [See More]

  • IH: 120000
  • Standards and Certifications: RoHS
DSLP Biased Series - SOT23-6 -- DSLP0120T023G6RP
from Littelfuse, Inc.

This new DSLP Biased Series provides overvoltage protection for applications such as HD-SDI, HD-CVBS, VDSL2, ADSL2, ADSL2+, and G.fast with minimal effect on data signals. This silicon design innovation results in a capacitive loading characteristic that is compatible with these high bandwidth... [See More]

  • IH: 40
  • Standards and Certifications: RoHS
Dual port negative voltage tracking SLIC protector SOP-8 -- B61089QDR
from Littelfuse, Inc.

This component is designed to protect two different SLIC (Subscriber Line Interface Card) tip/ring pairs with independent voltage tracking for each pair. This B61089QDR will protect the SLIC interface against lightning induced surge and power fault events. It contains fast switching crowbarring... [See More]

  • IH: 150000
  • Standards and Certifications: RoHS
Fixed Voltage TwinSLIC™ in Modified DO-214AA -- P1101CB2L
from Littelfuse, Inc.

This fixed voltage, unidirectional, modified DO-214 SIDACtor thyristor series is designed to protect SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients. These components provide single port protection implementing voltage switching characteristics for negative polarity... [See More]

  • IH: 120000
  • Standards and Certifications: RoHS
High Energy Bidirectional SIDACs -- K2000SHRP
from Littelfuse, Inc.

The new Kxxx0yH is a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 and TO-92 leaded packages as well as DO-214 surface mount package. Voltage activation of this solid state switch is... [See More]

  • IT(RMS): 1
  • Standards and Certifications: RoHS
High Energy Unidirectional SIDACs -- K2000GHU
from Littelfuse, Inc.

The new K2xx0yHUis a higher energy SIDAC switch for gas ignition applications requiring higher current pulse current especially at low repetition rate. It is offered in a DO-15 leaded package. Voltage activation of this solid state switch is accomplished with peak voltage level of 210 to 230Volts. [See More]

  • IT(RMS): 1
  • Standards and Certifications: RoHS
High Surge Current SIDACtor® - DO-214AB -- P0080S3NLRP
from Littelfuse, Inc.

The Pxxx0S3N Series DO-214AB protection thyristors are components designed to protect equipment located in hostile environments from overvoltage transients. The Pxxx0S3N Series protect exposed interfaces in industrial and ICT applications, such as RS-485 data interfaces, AC or DC power supplies. [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
Low Capacitance DSL Tertiary Protection -- SDP0080T023G5RP
from Littelfuse, Inc.

SDP Series SOT23-5, SIDACtor ® Protection Thyristors provide tertiary or line driver side protection for VDSL2+, ADSL2 applications and more SDP Series SOT23-5, SIDACtor ® Protection Thyristors are ideal for use in the tertiary or line driver side protection position for ADSL2 and VDSL2,... [See More]

  • IH: 30000
  • Standards and Certifications: RoHS
Low IH Pxxx0SxLHL Series -- P4500SBLHLRP
from Littelfuse, Inc.

The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does not degrade in surge capability after multiple surge events within limit. Fails short circuit when... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
Low IH Pxxx0SxLHL Series -- P4500SCLHLRP
from Littelfuse, Inc.

The Low IH Pxxx0SxLHL Series is designed to protect baseband equipment such as modems, line cards, CPE and DSL from damaging overvoltage transients. Low voltage overshoot Low on-state voltage Does not degrade in surge capability after multiple surge events within limit. Fails short circuit when... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
Multipulse™ SIDAC -- K3601GL
from Littelfuse, Inc.

The Kxxx1GL Series Multipulse ™ SIDAC generates the multiple high voltage pulses required to ignite metal-halide lamps. Its quick turn-off characteristics allow generating a minimum of three pulses per AC half-cycle. Advantages include lower switching loss for higher pulse voltages, improved... [See More]

  • IT(RMS): 1
  • Standards and Certifications: RoHS
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: DO-15 - P0080GALRP -- P0080GALRP
from Littelfuse, Inc.

This DO-15 plastic package provides a through-hole version of the SIDACtor ® device. This axial leaded device is ideal for Customer Premises Equipment (CPE) such as telephones, answering machines, modems, fax interfaces. The DO-15 package series can also be used for overvoltage protection for... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx2ACMC - P0302AAMCL -- P0302AAMCL
from Littelfuse, Inc.

The two-chip modified TO-220 MC SIDACtor ® solid state device protects telecommunication equipment in applications that reference Tip and Ring to earth ground but do not require balanced protection.SIDACtor ® devices are used to enable equipment to meet various regulatory requirements... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
Overvoltage Protection - SIDACtor® Protection Thyristors - Connectivity SIDACtor® Protection Thyristors - Series: Pxxx2SxL - P0642SB -- P0642SB
from Littelfuse, Inc.

Pxxx2SxL Series Two-Chip SIDACtor ® DO-214AA are very low capacitance SIDACtor ® Protection thyristors designed to protect broadband ICT equipment such as VoIP, xDSL modems and DSLAMs from damaging overvoltage transients. This series provides a surface mount solution that enables equipment... [See More]

  • IH: 150000
  • Standards and Certifications: RoHS
Overvoltage Protection - SIDACtor® Protection Thyristors - High Exposure Surge Protection - Series: Pxxx0ME - P1900ME -- P1900ME
from Littelfuse, Inc.

These Pxxx0ME 5kA SIDACtor ® Series components are designed to protect equipment located in high exposure environments from severe overvoltage transients. Setup in a robust TO-218 package, these Pxxx0ME 5kA SIDACtor components are ideal for use in data interface and AC power line for CATV... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
Overvoltage Protection - SIDACtor® Protection Thyristors - PLED - LED Lighting - Series: PLEDxSW - PLED13SW -- PLED13SW
from Littelfuse, Inc.

The PLEDxSW Series Open LED Protector provides an electronic shunt path when an LED in an LED string fails as an open circuit. PLED devices are connected in parallel with each LED in a series string. If one LED fails as an open circuit, the PLED connected to it turns on and carries the current that... [See More]

  • IH: 5000
  • Standards and Certifications: RoHS
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: Pxxx0RE - P1900REL -- P1900REL
from Littelfuse, Inc.

This SIDACtor device is a 3000 A solid state protection device offered in a non-isolated TO-220 package. It protects equipment located in the severe surge environment of CATV (Community Antenna TV) applications.In CATV line amplifiers and power inserters, this device can replace the gas tubes... [See More]

  • IH: 50000
  • Standards and Certifications: RoHS
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: pxxx0z_ - P3100ZB -- P3100ZB
from Littelfuse, Inc.

The four-port hybrid Single In-line Package (SIP) line protector protects multiple twisted pair from overcurrent and overvoltage conditions. Based on a SIP, it is equivalent to four discrete DO-214AA SIDACtor devices and four surface mount fuses.Available in surge current ratings up to 500 A, this... [See More]

  • IH: 150000
  • Standards and Certifications: RoHS
Overvoltage Protection - SIDACtor® Protection Thyristors - Series: PxxxxDF-1 - P0641DF-1 -- P0641DF-1
from Littelfuse, Inc.

The MS-012 packaged Fixed Voltage Single Port Series are SIDACtor ® devices designed to protect sensitive SLICs (Subscriber Line Interface Circuit) from damaging overvoltage transients.The series provides single port protection using a fixed voltage switching device for negative surges. [See More]

  • IH: 150000
  • Standards and Certifications: RoHS