Computer Cable Coiled Cords and Cables

2 Results
Miniature Shielded Communication -- 170
from BRIM Electronics, Inc.

Miniature in size. Suitable for compact equipment such as FCC* required shielded cords for computers or other interfaced devices. All conductors are 28 AWG 19/40 TC with an aluminum mylar foil shield (foil out), a spiral TC shield, and then a Black Byron ä UL VW-1 vinyl jacket overall. 18" and... [See More]

  • Application: Telecommunications; Computer
  • Cable Length: 1
  • Product Category: Cable
  • Number of Conductors: 2 to 10
Modular Shielded Keyboard Coil Cords : Flame Retardant Polyurethane -- 54620
from Meyer Wire & Cable Co., LLC

UL Listed. Retracted lengths 48", 36", 24", 12". Extension Ratio 1 to 5. Modular Plugs Both Ends ( Pin 1-1). Tinned Soft Copper. Polypropylene Insulated. Matte Black Jacket [See More]

  • Application: Computer
  • Number of Conductors: 4
  • Product Category: Cable
  • Rated Voltage: 0.1000