Telecommunications Coiled Cords and Cables

Description

Telecommunications coiled cords and cables are designed to transmit data and electrical signals while maintaining a compact and flexible form. These cables are characterized by their coiled structure, which allows them to extend and retract as needed, providing a neat and organized solution for cable management.

Working Principle

Coiled cords and cables work by utilizing a coiled design that allows them to stretch and retract. This design is achieved by winding the cable into a spiral shape, which can be extended when pulled and will naturally retract when released. The coiled structure helps in maintaining the cable's integrity and prevents tangling, making them particularly useful in environments where space is limited or where cables need to be frequently moved or adjusted. The use of materials such as copper for conductors and polyurethane for jacketing ensures durability and resistance to environmental factors like mineral oils and abrasions .

Applications

Coiled cords and cables are used in a variety of specific applications. They are commonly found in workbench devices, where their retractable nature helps keep workspaces tidy. In the automotive industry, they are used in diagnostic equipment, providing flexibility and ease of use. Medical handheld devices also benefit from coiled cords, as they allow for easy maneuverability and storage .

Advantages over other Coiled Cords and Cables

Telecommunications coiled cords and cables offer several advantages over traditional coiled cables. They are specifically designed to handle the rigors of data transmission, unlike standard cables that are repurposed for this use. This dedicated design helps in maintaining electrical performance and reliability, even after numerous flexing cycles. This makes them particularly advantageous in applications where consistent data transmission is critical .

Limitations

One of the limitations of telecommunications coiled cords and cables is their potential to fall short in electrical performance if not specifically designed for data transmission. Traditional coiled cables, when repurposed for telecommunications, may experience issues such as malfunction or unreliability, especially when components in the target system change .

Considerations

When selecting telecommunications coiled cords and cables, several factors should be considered. Initial costs can vary depending on the materials used and the specific design requirements. Operating expenses may include maintenance and potential replacement costs if the cables are subject to frequent flexing and wear. Durability is a key consideration, with materials like polyurethane offering resistance to abrasions and environmental factors. The accuracy of data transmission is crucial, and buyers should ensure that the cables meet relevant standards and guidelines for performance and safety .

4 Results
Miniature Communication Cord
from BRIM Electronics, Inc.

RETRACTED Lengths: 1, 2 & 4 Ft. EXTENDED Lengths: 5,10 & 20 Ft. Miniature in size. Suitable for compact equipment. All conductors 28 AWG 19/40 T.C., 100V & 1/2 AMP rating. Black Bryon ä jacket overall. OPER. TEMP.: - 20 °C to +80 °C. STD. PKG.: 6 [See More]

  • Application: Telecommunications
  • Rated Voltage: 0.1000
  • Product Category: Cable
  • Rated Amperage: 0.5000
Miniature Shielded Communication -- 170
from BRIM Electronics, Inc.

Miniature in size. Suitable for compact equipment such as FCC* required shielded cords for computers or other interfaced devices. All conductors are 28 AWG 19/40 TC with an aluminum mylar foil shield (foil out), a spiral TC shield, and then a Black Byron ä UL VW-1 vinyl jacket overall. 18" and... [See More]

  • Application: Telecommunications; Computer
  • Cable Length: 1
  • Product Category: Cable
  • Number of Conductors: 2 to 10
Overall Shielded Retractile Communication Cord -- 135
from BRIM Electronics, Inc.

1 to 8 color coded conductors of 23 AWG 21/36 TC, spiral wrapped TC shield over the conductors, Black BRYON ä jacket overall. UL approved for 1 AMP & 300V max. OPER. TEMP.:-20 °C to +80 °C. COLOR CODE: 1-Black, 2-White, 3-Red, 4-Green, 5-Orange, 6-Blue, 7-Yellow, 8-Brown. Std. Pkg.:... [See More]

  • Application: Telecommunications
  • Cable Length: 1 to 4
  • Product Category: Cable
  • Number of Conductors: 1 to 8
Retractable Shielded Data Cable with PUR Jacket -- UNITRONIC® SPIRAL
from LAPP

UNITRONIC ® SPIRAL is a shielded multi-conductor signal and data cable designed to extend 4 times its retracted length. With a polyurethane outer jacket, UNITRONIC ® SPIRAL is robust for heavier duty applications. [See More]

  • Application: Telecommunications
  • Number of Conductors: 2 to 18
  • Product Category: Cable
  • Rated Voltage: 0.2500