USB Electrostatic Meters
2 Results
High-precision Electrostatic Sensor, SK Series Hand-held -- SK-H050
from KEYENCE
from KEYENCE
180 degree rotating head for flexible measurement. The sensor head features a floating structure that rotates 180 degrees. Not only does this allow for easy measurement in narrow spaces, it offers improved shock resistance, as shock resulting from a drop will not transmit directly to the sensor. [See More]
- Form Factor: Handheld
- DC Voltage: -50000 to 50000
- Display Type: Digital
- Operating Temp: 0.0 to 40
Cell Voltage Recorder Plus -- CVR+
from Albér
from Albér
The Alber CVR+ Cell Voltage Recorder Plus. The CVR+ cell voltage recorder by Alber directly measures and records cell float voltage, uploads temperature and specific gravity (SG) measurement data from a DMA ‑35 or DMA ‑35N digital hydrometer, and downloads data to a computer running the... [See More]
- Form Factor: Handheld
- DC Voltage: 0.0 to 20
- Display Type: Digital
- Options & Features: Has Application Software for Host Computer; Battery powered; Data Acquisition; Data storage/ logging