8 Voltage Multipliers

2 Results
Miniature Voltage Multiplier -- VM1724
from Voltage Multipliers, Inc.

ENIG Series. Miniature multipliers featuring Electroless Immersion Nickel Gold (ENIG) plating for improved solderability and ease of installation. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI produces surface mount... [See More]

  • Stages: 8
  • AC Input Voltage: 800
  • Package Type: Surface Mount
  • DC Output Voltage: 3000
Surface Mount Voltage Multiplier -- PVM302P08
from Voltage Multipliers, Inc.

PVM Series. The PVM series is a replacement for the MVM series. The PVM product line features small size, and a low profile. Voltage multipliers are AC to DC conversion devices that produce a high potential DC voltage from a lower voltage, AC source. VMI produces surface mount and standard... [See More]

  • Stages: 8
  • AC Input Voltage: 800
  • Package Type: Surface Mount
  • DC Output Voltage: 3000