Metal Foil / Sheet Label Materials

21 Results
Extreme High Temperature Label -- XF-808
from Polyonics

Polyonics XF-808 is an aluminum label material with a permanent, pressure sensitive, high-temperature acrylic adhesive and a high opacity, white topcoat specifically designed for thermal transfer printing. [See More]

  • Materials of Construction: Metal Foil; Pressure Sensitive
  • Features: Permanent; High Temperature
  • Thickness: 0.0044
  • Color: White
Extreme High Temperature Labels -- XF-803
from Polyonics

Polyonics XF-803 is an aluminum label material with a permanent, pressure sensitive, high-temperature silicone adhesive and a high opacity, white topcoat specifically designed for thermal transfer printing. [See More]

  • Materials of Construction: Metal Foil; Pressure Sensitive
  • Features: Permanent; High Temperature
  • Thickness: 0.0035
  • Color: White
HIGH TEMPERATURE ALUMINUM HOMOGENIZATION LABEL
from Polyonics

Polyonics HIGHdegree Homogenization Label is a 4 mil (102 μm) aluminum label with a high temperature silicone adhesive and a high opacity, semi-gloss topcoat designed for thermal transfer printing. It is designed for barcode or alphanumeric identification of aluminum billets during... [See More]

  • Materials of Construction: Metal Foil; Pressure Sensitive
  • Features: Permanent; Printed Receptive / Treated; High Temperature
  • Thickness: 0.0040
  • Color: White
WHITE ALUMINUM HIGH HEAT RESISTANT LABEL -- ML-3708
from Polyonics

Polyonics HIGHdegree ML-3708 is an aluminum label material with a permanent, pressure sensitive, high temperature acrylic adhesive and a high opacity thermal transfer printable white topcoat designed to be applied to metal surfaces below 842 ºF (450 ºC) that have started the cooling... [See More]

  • Materials of Construction: Metal Foil; Pressure Sensitive
  • Features: Permanent; Printed Receptive / Treated; High Temperature
  • Thickness: 0.0024
  • Color: White
WHITE ALUMINUM HIGH TEMPERATURE LABEL -- ML-3703
from Polyonics

Polyonics HIGHdegree ML-3703 is an aluminum label with a permanent, pressure sensitive, high temperature silicone adhesive and a high opacity thermal transfer printable white topcoat designed to be applied to metal surfaces below 1112 ºF (600 ºC) that have started the cooling process. [See More]

  • Materials of Construction: Metal Foil; Pressure Sensitive
  • Features: Permanent; Printed Receptive / Treated; High Temperature
  • Thickness: 0.0024
  • Color: White
WHITE ALUMINUM HIGH TEMPERATURE LABEL WITH HEAT ACTIVATED ADHESIVE -- ML-3721
from Polyonics

Polyonics HIGHdegree ML-3721 is an aluminum label with a heat-activated dry adhesive and a high opacity thermal transfer printable white topcoat designed to be applied to metal surfaces ranging between 275 ºF - 1112 ºF (135 ºC - 600 ºC) that have started the cooling process. The... [See More]

  • Materials of Construction: Metal Foil; Heat Bond or Thermally Activated
  • Features: Printed Receptive / Treated; High Temperature
  • Thickness: 0.0024
  • Color: White
Bright Gold Laminated Foil 710VHP 2.4 mil SCK -- AK9007
from Mactac

A Laminated Foil - .000225" laminated foil on a white kraft base sheet. Acrylic topcoated for high quality printing with solvent based, water based or U.V. flexo inks. [See More]

  • Materials of Construction: Metal Foil; Permanent Rubber
  • Color: Bright Gold
  • Width: 60
Inkjet Gold Foil -- LT125-10-Brilliant Color Assorted Colors
from Planet Label

LT125-10-Brilliant Color Assorted Colors labels. Round corners, 8 1/2 x 11 page size, 2" x 4" label size, 10 labels per page, for INKJET printers. [See More]

  • Materials of Construction: Metal Foil; Pressure Sensitive
  • Length: 0.3333
  • Width: 2
  • Features: Permanent
Anodized Aluminum Tags
from Metal Marker Manufacturing, Inc.

Anodized aluminum tags are durable, lightweight, strong and inexpensive and come in a variety of colors. Anodized aluminum tags can be used for a wide variety of applications including commercial, industrial, aerospace and military uses. Anodized aluminum tags can be marked for easy reading of... [See More]

  • Materials of Construction: Metal Foil
Asset Tags
from Metal Marker Manufacturing, Inc.

Asset tags manufactured to your specifications and delivered on time. Asset tags are used for a variety of applications. Applications include: Asset Tags for Equipment. Metal Asset Tags. Bar Coded Asset Tags. Aluminum Asset Tags. Custom Asset Tags. Property Asset Tags. Asset Labels. Metal Marker... [See More]

  • Materials of Construction: Metal Foil
Bar Code Decals & Bar Code Labels
from Metal Marker Manufacturing, Inc.

Metal Marker can produce Bar Code Decals and Bar Code Labels to your specifications. Metal Marker provides: Easy ordering. Award Winning Quality and Delivery (award from a Fortune 500 Company). Manufactured using a ISO 9001 + AS9100 Certified Quality Management System. EASY Ordering. FAST Delivery. [See More]

  • Materials of Construction: Metal Foil; Paper; Plastic / Film
Blank Metal Tags
from Metal Marker Manufacturing, Inc.

Metal Marker produces a wide variety of blank metal tags and blank metal plates. Blank tags allow you to add your own information and can be used in marking machines such as metal plate embossing machines. Materials include, but are not limited to, stainless steel, aluminum, anodized aluminum, brass... [See More]

  • Materials of Construction: Metal Foil
Custom Decals
from Metal Marker Manufacturing, Inc.

Custom decals are an economical way to promote your company, club or products and to identify your assets. Asset identification tags are a popular use of our serialized custom decals. Custom decals can be made to your specifications or Metal Marker can work with you to develop custom decals to meet... [See More]

  • Materials of Construction: Metal Foil; Paper; Plastic / Film; Non-adhesive; Static Cling
  • Color: More Than One Hundred (100) Colors Are Available
  • Features: Permanent; Removable / Reusable; Magnetic
Custom Labels
from Metal Marker Manufacturing, Inc.

Custom labels are an economical way to promote your company, club or products and to identify your assets. Asset identification labels are a popular use of our seralized custom labels. Custom labels can be made to your specifications or Metal Marker can work with you to develop custom labels to meet... [See More]

  • Materials of Construction: Metal Foil; Paper; Plastic / Film; Non-adhesive; Static Cling
  • Color: More Than One Hundred (100) Colors Are Available
  • Features: Permanent; Removable / Reusable; Magnetic
Equipment Tags
from Metal Marker Manufacturing, Inc.

Equipment tags manufactured to your specifications and delivered on time. Equipment tags are used for a variety of applications. Applications include: Metal Equipment Tags. Bar Coded Equipment Tags. Aluminum Equipment Tags. Custom Equipment Tags. Property Tags. Equipment Labels. Metal Marker offers:... [See More]

  • Materials of Construction: Metal Foil
Identification Tags
from Metal Marker Manufacturing, Inc.

Identification tags (ID tags) manufactured to your specifications and delivered on time. Metal Marker offers: A wide range of materials (from Decals to MetalPhoto ® ). A variety of colors and adhesives are available. The capacity to efficiently produce both small and large quantities. The... [See More]

  • Materials of Construction: Metal Foil
Metal Embossed Tags
from Metal Marker Manufacturing, Inc.

Metal embossed tags have characters that are raised which create a sturdy tag that is readable in harsh environments. Metal Marker offers low cost variable data embossing capabilities including serialized embossed tags. Serialized embossed tags are great for identification purposes such as asset... [See More]

  • Materials of Construction: Metal Foil
Serialized Metal Tags
from Metal Marker Manufacturing, Inc.

Serialized metal tags are great for identification purposes such as asset identification tags. Metal Marker can emboss (raised characters) or stamp (recessed characters) serialized numbers onto many different metals. Serialized metal tags can have different numerical size characters. Serialized... [See More]

  • Materials of Construction: Metal Foil
Stainless Steel Tags
from Metal Marker Manufacturing, Inc.

Metal Marker is a custom manufacturer of stainless steel tags. Stainless steel tags provide longevity at a low cost. Stainless steel tags can be used for a wide variety of applications including industrial, military, aerospace, and commercial uses. Stainless steel tags can be serialized and are... [See More]

  • Materials of Construction: Metal Foil
Stamped Metal Tags
from Metal Marker Manufacturing, Inc.

Stamped metal tags have characters that are recessed into material. Stamped metal tags can be serialized and are great for identification purposes such as asset identification tags. Stamped metal tags can be made of many different materials including aluminum, stainless steel, cold rolled steel and... [See More]

  • Materials of Construction: Metal Foil
Valve Tags
from Metal Marker Manufacturing, Inc.

Valve Tags manufactured to your specifications and delivered on time to propertly identify valves, pipes and other items. Metal Marker offers: A wide range of materials. The capacity to efficiently produce both small and large quantities. The ability to include barcode or UID marking on your valve... [See More]

  • Materials of Construction: Metal Foil