Coated / Sized Synthetic Fibers and Fabrics
from Intertape Polymer Group, Inc.
Directly applied to agricultural products such as hay or cotton, Novathene ® fabrics are UV stabilized for year round and repeated seasonal protection from rain and sunlight. Novathene fabrics are available in a variety of colors, with advanced technology providing superb color fastness. Made in... [See More]
- Material: Polyethylene; Coated / Sized
from Carlisle Interconnect Technologies
Individual PTFE (Polytetrafluoroethylene) coated strands of glass yarn braided together to provide superior strength, flex life and temperature resistance. Particularly suitable in severe environments to ease and secure installation and fixing. Typical applications include aerospace harness tying,... [See More]
- Product Form: Rope or Cordage; Webbing
- Width / OD: 0.09 to 3.05
- Material: Fluoropolymer; Coated / Sized
- Use Temperature: -103 to 572
from Intertape Polymer Group, Inc.
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]
- Material: Polyethylene; Coated / Sized
- Applications: OEM
- Thickness: 0.0230
- Features: Flame or Fire Retardant; Weather Resistant
from Intertape Polymer Group, Inc.
With over 18 years of in-field service, providing more than 50,000,000 square yards of fabric for frame supported structures in the last FIVE years alone, NovaShield ™ from IPG, is designed to meet the industry ’s highest standards, and is the proven material for sound fabric clad... [See More]
- Material: Polyethylene; Coated / Sized
- Applications: OEM
- Thickness: 0.0230
- Features: Flame or Fire Retardant; Weather Resistant
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Polyethylene; Coated / Sized
- Fabric Weight: 389.9
- Thickness: 0.0240
- Applications: OEM
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Polyethylene; Coated / Sized
- Fabric Weight: 406.8
- Thickness: 0.0240
- Applications: OEM
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Polyethylene; Coated / Sized
- Fabric Weight: 528.8
- Thickness: 0.0300
- Applications: OEM
from Intertape Polymer Group, Inc.
Aquamaster ® Geomembrane liners from IPG are proven solutions for water resource management for a variety of industries and applications - from agricultural irrigation and water conservation to oil and gas containment and mining. Our geomembrane portfolio is comprised of two product families:... [See More]
- Material: Polyethylene; Coated / Sized
- Fabric Weight: 498.3
- Thickness: 0.0300
- Applications: OEM
from Intertape Polymer Group, Inc.
A heavyweight fabric incorporating a special weave pattern to enhance thickness, flatness, and tear properties. This product has a one side laminated non-woven geotextile to reduce slip risks in dry and wet conditions. The coating recipe is designed to improve toughness and abrasion resistance. This... [See More]
- Material: Polyethylene; Coated / Sized
- Fabric Weight: 471.2
- Thickness: 0.0240
- Applications: OEM