Blended Fiber Structure Synthetic Fibers and Fabrics

3 Results
CELAIRE™ ACETATE NONWOVENS
from Celanese Corporation

Celaire nonwoven is a multi-layer, three-dimensional material made from Celanese Acetate and other polymers. It is a naturally sourced product and eco-friendly. The innovative production process creates a lofted structure with a smooth surface layer and a continuous fiber that can be used in... [See More]

  • Product Form: Blanket or Batt
  • Applications: Medical
  • Material: Acetate; Blended Fiber Structure
  • Features: Acoustic Insulation; Thermal Insulation
Temporary and Permanent Erosion Control Fabrics
from Contech Engineered Solutions

Performance Grounded in Technology. Only Contech offers such a broad range of high-quality products for establishing vegetation on disturbed soils, protecting soil against high-shear stresses, restricting silt displacement that accompanies runoff from poorly-vegetated sites and improving the... [See More]

  • Material: Polypropylene; Blended Fiber Structure
  • Applications: Architectural or Construction
  • Fabric Strength: 250.1 to 333.5
Blockout Media -- UltraTex Blockout C335
from Ultraflex Systems Incorporated

UltraTex Blockout C335 is 9.8 oz. textile composed of 70% polyester and 30% cotton. This product has a polyester finish on one side and a foam finish on the other with a blockout liner in between. These features allows for a unique duel print surface with one side having a more matte finish. This... [See More]

  • Material: Polyester; Blended Fiber Structure