Category: Metallized and Coated Films
Finish!
Privacy Policy

This is embarrasing...

An error occurred while processing the form. Please try again in a few minutes.

About

Appearance Metal Replacement Green Electronics Composites

Datasheets

Whatever your product challenge, chances are Celanese Corporation can help you meet it. Their engineered materials help designers reduce component weight, consolidate parts and meet tough specifications. Beyond high performance thermoplastics, they offer critical design and engineering support throughout the product development cycle. It is no wonder manufacturers at every level turn to Celanese for the technical solutions they need.

Celanese Corporation Delivers a Complete Portfolio of Engineering Polymers

Celcon® and Hostaform® acetal copolymer (POM)
Deliver outstanding wear, long-term fatigue and creep resistance down to -40°C. Exhibit excellent toughness and rigidity, along with moisture, solvent and alkali resistance.

Celanex® thermoplastic polyester (PBT)
Fast-cycling resin with high strength, rigidity and toughness, offering low creep even at high temperatures, as well as excellent dimensional stability, low moisture absorption and powerful insulation resistance. Also offers resistance to a wide range of chemicals, solvents, oils and greases.

Vectra® liquid crystal polymer (LCP)
Highly crystalline, thermotropic (melt-orienting) thermoplastics that can deliver exceptionally precise and stable dimensions, high service temperature to 240°C and chemical resistance in very thin-walled applications.

Riteflex® thermoplastic polyester elastomer (TPC-ET)
Provides the softness, flexibility and resistance of rubber with good chemical resistance, toughness, impact strength, as well as tear and flex-fatigue resistance between -40°C and 121°C.

Fortron® polyphenylene sulfide (PPS)
Often chosen over metals and thermosets, it’s a dimensionally stable, hard and rigid polymer that withstands temperatures to 200°C. It has excellent chemical, creep and moisture resistance and is flame retardant.

Celstran® and Compel® long fiber reinforced thermoplastics (LFRT)
Provide superior mechanical integrity in large parts and structural profiles. Long fibers of glass, carbon, aramid or stainless steel are chemically coupled to a base resin to offer excellent dimensional stability, impact strength, rigidity and fatigue resistance.

Impet® thermoplastic polyester (PET)
Outstanding physical properties and superior thermal and chemical resistance, with the added ability to support higher temperature exposure.

Vandar® thermoplastic polyester alloy (PBT)

Combines high ductility and good stiffness with the excellent chemical and thermal resistance of polyester.

GUR® ultra-high molecular weight polyethylene (UHMW-PE)
Excellent wear resistance, extremely high notched impact strength, low friction loss values, high energy absorption at high stress rates, excellent chemical resistance, very good noise reduction, biocompatibility and light weight (0.930 g/cm3).

Celanese Corporation
Celanese Corporation
Celanese Corporation
Celanese Corporation

Supplier Directory Categories

Celanese Corporation is also listed in these categories:

Technical Articles

How High Performance Liquid Crystal Polymers Cut the Cost of Precision Medical Parts (Plastics, Elastomers and Polymers) With liquid crystal polymers (LCPs), the medical device designer can improve part economics as well as performance and processing compared with metals and other plastic materials. LCPs eliminate... (View Full Article)
A Comparison of Maximum Use Temperatures for High Performance Thermoplastic Composites (Plastics, Elastomers and Polymers) There is an increase in Continuous Fiber Reinforced Thermoplastics used in structural aerospace composites exposed to loads and/or load cycling for extended periods of time. These resins, which... (View Full Article)