Connectorized RF Limiters
from Marki Microwave LLC
The HLM-67ABH is a wide DC-67 GHz bandwidth GaAs Schottky diode signal limiter featuring high +27 dBm IP3 and high 1 W power handling. It offers low 1.35 dB typical insertion loss and excellent 19 dB typical return loss from DC through V band and has a typical 1 dB compression point of +8 dBm. Its... [See More]
- Package Type: Connectorized; connectorized
- Frequency Band: 0.0 to 67000.0
from Mini-Circuits
The ULM-63-2W-N+ reacts almost instantaneously to protect sensitive devices from power surges and other unwanted sig- nals at the device input. For inputs >12 dBm, the output power remains about 11.5 dBm, whereas lower-level input losses are only 0.4 dB typ. These units are housed in a patented,... [See More]
- Package Type: Connectorized
- Insertion Loss: 1.2
- Frequency Band: 6000.0
- Recovery Time: 0.0050
from Marki Microwave LLC
The HLM-100001BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 27 dBm IP3 and high 4W power handling over a broad DC-10 GHz bandwidth. It offers low 1 dB insertion loss and excellent 25 dB return loss from DC through X band and has a typical 1 dB compression point of 10 dBm. [See More]
- Package Type: Connectorized; connectorized
- Frequency Band: 0.0 to 10000.0
from Mini-Circuits
LIMITER / SMA / BKT [See More]
- Package Type: Connectorized
- Insertion Loss: 0.7000
- Frequency Band: 100.0 to 2500.0
- Recovery Time: 0.0080
from Marki Microwave LLC
The HLM-20BH is a wide bandwidth GaAs Schottky diode signal limiter featuring high 30 dBm IP3 and high 4 W power handling over a broad DC-20 GHz bandwidth. It offers low 1 dB insertion loss and excellent return 15 dB loss from DC through K band and has a typical 1 dB compression point of 15 dBm. Its... [See More]
- Package Type: Connectorized; connectorized
- Frequency Band: 0.0 to 20000.0
from Mini-Circuits
LIMITER / SMA / RoHS [See More]
- Package Type: Connectorized
- Insertion Loss: 0.2300
- Frequency Band: 30.0 to 3000.0
- Recovery Time: 0.0100
from Marki Microwave LLC
The HLM-40ABH is a wide bandwidth GaAs Schottky diode signal limiter featuring high IP3 and medium power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 9dBm. Its medium power handling makes it ideal for protecting... [See More]
- Package Type: Connectorized; connectorized
- Frequency Band: 0.0 to 40000.0
from Marki Microwave LLC
The HLM-40 is a high-power GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of 15dBm. Its high power handling makes it ideal for protecting sensitive... [See More]
- Package Type: Connectorized; connectorized
- Frequency Band: 0.0 to 40000.0
from Marki Microwave LLC
The HLM-8011 is a high-power GaAs Schottky diode signal limiter featuring high IP3 and high power handling. It offers low insertion loss and low return loss from DC through Ka band and has a typical 1dB compression point of +9dBm. Its low flat leakage makes it ideal for protecting sensitive... [See More]
- Package Type: Connectorized; connectorized
- Frequency Band: 0.0 to 30000.0
from RH Laboratories, Inc.
RH Labs provides a wide range of limiters products, both active and passive and in different packages, or as part of integrated assemblies. Excellent performance is achieved over broad frequency ranges for insertion loss, leakage power, peak power, and average power. [See More]
- Package Type: Connectorized
- Insertion Loss: 2.2
- Frequency Band: 2000.0 to 18000.0
- Spike Leakage: 50