Surface Mount Technology (SMT) RF Limiters
from Marki Microwave LLC
The DLM-10SM is a tunable, dual channel GaAs Schottky diode signal limiter featuring excellent IP3, insertion loss, and return loss. The limiting level is adjustable with an off-chip bias network, and the two channels can be used for differential or single-ended signals. The DLM-10SM is available in... [See More]
- Package Type: Surface Mount; surface-mount
- Frequency Band: 0.0 to 10000.0
from Mini-Circuits
The CLM-83-2W+ protects against ESD and input RF power surges, up to 1.6 W, across a very wide fre- quency range. Internal diodes are bonded to a multilayer integrated LTCC substrate, and then hermetically sealed under a controlled nitrogen atmosphere with gold-plated covers and eutectic AuSn... [See More]
- Package Type: Surface Mount
- Insertion Loss: 2
- Frequency Band: 30.0 to 8200.0
- Recovery Time: 0.0100
from Richardson RFPD
The MADL-011012 is a lead-free surface mount, high power limiter which integrates the equivalent of 20 PIN, Schottky, limiter diodes, capacitors, inductors, and resistors in a compact ceramic package. This device provides superior low and high signal performance from 0.3 - 1.0 GHz without DC bias. [See More]
- Package Type: Surface Mount; Surface Mount
- Insertion Loss: 0.2000
- Frequency Band: 300.0 to 1000.0
- Peak Power: 363
from Marki Microwave LLC
The HLM-100001PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-10GHz bandwidth. It offers low insertion loss and excellent return loss from DC through X band and has a typical 1 dB compression point of 11 dBm. Its high power handling makes it ideal for... [See More]
- Package Type: Surface Mount; surface-mount
- Frequency Band: 0.0 to 10000.0
from Mini-Circuits
The RLM-23+ protects against damage from unwanted signals over a wide frequency range, 950 to 2050 MHz, at up to 1W power. Construction is on a micro strip low loss dielectric material and cased into a high volume, low cost package for cost efficiencies. Measuring 0.5 x 0.5 x 0.18 ” high,... [See More]
- Package Type: Surface Mount
from Richardson RFPD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies. [See More]
- Package Type: Surface Mount; Surface Mount
- Insertion Loss: 0.6000
- Frequency Band: 2000.0 to 4000.0
- Peak Power: 250
from Marki Microwave LLC
The HLM-20PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-20GHz bandwidth. It offers low insertion loss and excellent return loss from DC through K band and has a typical 1 dB compression point of 15 dBm. Its high power handling makes it ideal for protecting... [See More]
- Package Type: Surface Mount; surface-mount
- Frequency Band: 0.0 to 20000.0
from Mini-Circuits
The RLM-33+ is packaged in a miniature size (0.25 X 0.3 in.) and protects against ESD and input power surges over a frequency range 30 to 3000 MHz. Construction is on a micro strip low loss dielectric material and cased into Mini-Circuits high volume, low cost “R ” package for cost... [See More]
- Package Type: Surface Mount
- Recovery Time: 0.0100
from Marki Microwave LLC
The HLM-40PSM is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC-40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through Ka band and has a typical 1 dB compression point of 14 dBm. Its high power handling makes it ideal for... [See More]
- Package Type: Surface Mount; surface-mount
- Frequency Band: 0.0 to 40000.0
from Marki Microwave LLC
The HLM-8010CSP1 is a high-power GaAs Schottky diode signal limiter featuring high IP3 over a broad DC - 40GHz bandwidth. It offers low insertion loss and excellent return loss from DC through Ka band and has a typical 1 dB compression point of +11 dBm. Its small size makes it ideal for protecting... [See More]
- Package Type: Surface Mount; surface-mount
- Frequency Band: 0.0 to 40000.0