Wire / Shaped Wire Magnesium and Magnesium Alloys

2 Results
Super Fine Wires From Special Material
from Tokusen Kogyo Co., Ltd.

World smallest level fine wires: Min. Φ0.008 mm. World strongest level Tensile strength: Max. 3,200 MPa. ・ Available various plating/coating. ・ Available various stainless steels [See More]

  • Shape / Form: Fabricated Parts or Shapes (Castings, Forgings, Machined Parts, etc.); Wire
  • Width / OD: 3.15E-4
  • Gauge: 1.00E-3
  • UTS: 329959 to 464118
Aerospace Alloy -- AMS 4350
from Universal Wire Works Inc.

Primarily used to inert-gas-arc weld base metals of similar composition requiring joints with strength, corrosion and heat resistance comparable to those of the base metal. [See More]

  • Shape / Form: Wire
  • Applications: Aerospace or Aircraft Quality; Arc Welding
  • Specifications: AMS