Proprietary Finite Element Analysis Software

13 Results
CST STUDIO SUITE
from CST - Computer Simulation Technology

The electromagnetic simulation software CST STUDIO SUITE ® is the culmination of many years of research and development into the most accurate and efficient computational solutions for electromagnetic designs. It comprises CST ’s tools for the design and optimization of devices operating... [See More]

  • Source Code: Proprietary
  • Use: Professional
COMSOL Multiphysics® -- AC/DC Module
from COMSOL, Inc.

The AC/DC Module sets the stage for the simulation and modeling the performance of resistors, capacitors, inductors, coils, motors, and sensors. Although these devices are principally characterized by electromagnetics, they are also influenced by other types of physics. Thermal effects, for... [See More]

  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Deployment: Web-Based
ANSYS AUTODYN
from ANSYS, Inc.

ANSYS AUTODYN software is a versatile explicit analysis tool for modeling the nonlinear dynamics of solids, fluids, gases and their interactions. The product has been developed to provide advanced capabilities within a robust, easy-to-use software tool. Simulation projects can be completed with... [See More]

  • Source Code: Proprietary
  • Licensing: Subscription
  • Use: Educational; Professional
CAD Model Translator -- CADthru
from Software Cradle

CADthru is a data translation tool used to prepare CAD data for CFD analysis purposes. CADthru's robust functions enable fast and automatic repair of geometric and topological data defects in the original CAD data. CADthru helps reduce cumbersome re-editing processes that show up when the CFD mesh... [See More]

  • Source Code: Proprietary
  • Use: Professional
COMSOL Multiphysics® -- Acoustics Modue
from COMSOL, Inc.

The Acoustics Module is a world-class solution to all your acoustics simulation and modeling needs. Easy-to-use application modes provide the tools to model acoustic wave propagation in air, water, other fluids —and even solids. It is designed specifically for those who work in classical... [See More]

  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Deployment: Web-Based
ANSYS Multiphysics
from ANSYS, Inc.

ANSYS Multiphysics software offers a comprehensive product solution for both multiphysics and single-physics analysis. The product includes structural, thermal, fluid and both high- and low-frequency electromagnetic analysis. The product also contains solutions for both direct and sequentially... [See More]

  • Source Code: Proprietary
  • Licensing: Subscription
  • Use: Educational; Professional
COMSOL Multiphysics® -- Batteries & Fuel Cells Module
from COMSOL, Inc.

The Batteries & Fuel Cells Module is a specialized tool designed to model and simulate all types of battery and fuel cell (FC) applications. The Module features tailored general interfaces to study primary, secondary and tertiary current density distributions in electrochemical cells, and... [See More]

  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Deployment: Web-Based
ANSYS nCode DesignLife
from ANSYS, Inc.

Fatigue occurs over time as materials within a product are stressed by repeated usage. Engineering simulation analysis using ANSYS nCode DesignLife technology helps product developers avoid such in-field failures along with resulting warranty problems and costs. Advanced fatigue analysis... [See More]

  • Source Code: Proprietary
  • Licensing: Subscription
  • Use: Educational; Professional
COMSOL Multiphysics® -- CAD Import Module
from COMSOL, Inc.

Collaboration within design teams is made easy with the CAD interoperability tools for COMSOL. The CAD Import Module brings in all major CAD formats directly into the COMSOL Desktop where you can simulate your design accurately, using a real-world multiphysics model. The CAD Import Module includes... [See More]

  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Deployment: Web-Based
ANSYS TurboGrid
from ANSYS, Inc.

Engineers need high-quality mesh for high-quality fluid dynamics analysis. ANSYS TurboGrid software provides turbomachinery designers and analysts with mesh creation tailored specifically to the needs of bladed geometries. It creates high-quality hexahedral meshes that are tuned to the demands of... [See More]

  • Source Code: Proprietary
  • Licensing: Subscription
  • Use: Educational; Professional
COMSOL Multiphysics® -- CFD Module
from COMSOL, Inc.

The CFD module is tailored for advanced flow simulations. Ready-to-use interfaces let you model laminar and turbulent flows in single or multiple phases. Functionality for treating coupled free and porous media flow, stirred vessels, and fluid structure interaction (FSI) are also included. The ready... [See More]

  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Deployment: Web-Based
HFSS
from ANSYS, Inc.

ANSYS HFSS ™ is the industry-standard simulation tool for 3D full-wave electromagnetic field simulation and is essential for the design of high-frequency and high-speed component design. HFSS offers multiple state-of the-art solver technologies each based on the proven finite element method. [See More]

  • Source Code: Proprietary
  • Licensing: Subscription
  • Use: Educational; Professional
COMSOL Multiphysics® -- Chemical Reaction Engineering Module®
from COMSOL, Inc.

The Chemical Reaction Engineering Module is tailor-made to study reacting systems including the effects of material and energy transport. Starting with space-independent models, the module has tools to investigate kinetics using different chemistries, under the controlled conditions typical for... [See More]

  • Source Code: Proprietary
  • Operating System: Windows; MAC; Linux; Chrome
  • Use: Professional
  • Deployment: Web-Based