Industrial SAW Filters

2 Results
Filters - SAW Filters -- 1381533-B39921B4344P810 [B39921B4344P810 from QUALCOMM, Incorporated]
from Win Source Electronics

Win Source Part Number: 1381533-B39921B4344P810. Category: Filters >SAW Filters. Package: Tape & Reel. Size / Dimension: 0.055" L x 0.043" W (1.40mm x 1.10mm). Applications: General Purpose. Standard Package: 5,000 pcs. Insertion Loss: 2.8dB. Height (Max): 0.018" (0.45mm). Bandwidth: 26MHz. [See More]

  • Applications: Industrial; General Purpose
SAW FILTERS -- SF032006A
from Filtronetics, Inc.

Pass band (1): - dB, - MHz; pass band (2): 3 dB, 0.60 MHz; Stopband: 40 dB, 1.75 MHz; Ripple 0.6 dB; Loss 16.0 dB [See More]

  • Applications: Commercial; Communications; Industrial; Military
  • Fc: 32850