General SAW Filters
from DigiKey
FILTER SAW 1.17645GHZ 4-SMD [See More]
- Applications: General; Communications
- Bandwidth: 20460
- Fc: 1.18E6
- Package Type: 4-SMD, No Lead
from DigiKey
1.58247GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 0.9dB 46.8MHz Bandwidth 5-SMD, No Lead [See More]
- Applications: General; GPS
- Bandwidth: 46800
- Fc: 1.58E6
- Package Type: 5-SMD, No Lead
from DigiKey
Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.8dB 57MHz Bandwidth 6-SMD, No Lead [See More]
- Applications: General; GPS
- Package Type: 6-SMD, No Lead
- Bandwidth: 57000
- Number of Pins: 6
from DigiKey
FILTER SAW 1.58247GHZ 4-SMD [See More]
- Applications: General; Communications
- Bandwidth: 46800
- Fc: 1.58E6
- Package Type: 4-SMD, No Lead
from DigiKey
FILTER SAW 1.17645GHZ/1GHZ 5SMD [See More]
- Applications: General; GPS
- Package Type: 5-SMD, No Lead
- Fc: 1.18E6 to 1.58E6
- Number of Pins: 5
from DigiKey
FILTER SAW [See More]
- Applications: General
from DigiKey
FILTER SAW [See More]
- Applications: General
from DigiKey
Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth [See More]
- Applications: General
from DigiKey
FILTER SAW 2.442GHZ 4-SMD [See More]
- Applications: General; WLAN
- Bandwidth: 77800
- Fc: 2.44E6
- Package Type: 4-SMD, No Lead
from DigiKey
Frequency RF SAW Filter (Surface Acoustic Wave) Bandwidth [See More]
- Applications: General
from DigiKey
313.85MHz Frequency Remote Control RF SAW Filter (Surface Acoustic Wave) 1.9dB 100kHz Bandwidth 8-SMD, No Lead [See More]
- Applications: General; Remote Control
- Bandwidth: 100
- Fc: 313850
- Package Type: 8-SMD, No Lead
from DigiKey
RF DUPLEXER 718MHZ/773MHZ 9SMD [See More]
- Applications: General
from DigiKey
FILTER SAW 869MHZ 5-SMD [See More]
- Applications: General; Remote Control
- Bandwidth: 2000
- Fc: 869000
- Package Type: 5-SMD, No Lead
from DigiKey
1.842GHz, 2.14GHz Frequency RF SAW Filter (Surface Acoustic Wave) 2.4dB Bandwidth 10-SMD, No Lead [See More]
- Applications: General
- Package Type: 10-SMD, No Lead
- Fc: 1.84E6 to 2.14E6
- Number of Pins: 10
from DigiKey
1.17645GHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.2dB 20.46MHz Bandwidth 5-SMD, No Lead [See More]
- Applications: General
- Bandwidth: 20460
- Fc: 1.18E6
- Package Type: 5-SMD, No Lead
from DigiKey
1.457GHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.4dB 20MHz Bandwidth 5-SMD, No Lead [See More]
- Applications: General
- Bandwidth: 20000
- Fc: 1.46E6
- Package Type: 5-SMD, No Lead
from DigiKey
1.57542GHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 1.3dB 2MHz Bandwidth 5-SMD, No Lead [See More]
- Applications: General
- Bandwidth: 2000
- Fc: 1.58E6
- Package Type: 5-SMD, No Lead
from DigiKey
1.57542GHz Frequency RF SAW Filter (Surface Acoustic Wave) 1.5dB 24MHz Bandwidth 6-SMD, No Lead [See More]
- Applications: General
- Bandwidth: 24000
- Fc: 1.58E6
- Package Type: 6-SMD, No Lead
from DigiKey
1.5824GHz Frequency GPS RF SAW Filter (Surface Acoustic Wave) 1.8dB 31.2MHz Bandwidth 5-SMD, No Lead [See More]
- Applications: General; GPS
- Bandwidth: 31200
- Fc: 1.58E6
- Package Type: 5-SMD, No Lead
from DigiKey
433.92MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.4dB 1.6MHz Bandwidth 6-SMD, No Lead [See More]
- Applications: General
- Bandwidth: 1600
- Fc: 433920
- Package Type: 6-SMD, No Lead
from DigiKey
868.3MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.5dB 7MHz Bandwidth 6-SMD, No Lead [See More]
- Applications: General
- Bandwidth: 7000
- Fc: 868300
- Package Type: 6-SMD, No Lead
from DigiKey
869MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.2dB 2MHz Bandwidth 6-SMD, No Lead [See More]
- Applications: General
- Bandwidth: 2000
- Fc: 869000
- Package Type: 6-SMD, No Lead
from DigiKey
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.5dB 26MHz Bandwidth 5-SMD, No Lead [See More]
- Applications: General
- Bandwidth: 26000
- Fc: 915000
- Package Type: 5-SMD, No Lead
from DigiKey
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 3dB 26MHz Bandwidth 4-SMD, No Lead [See More]
- Applications: General
- Bandwidth: 26000
- Fc: 915000
- Package Type: 4-SMD, No Lead
from DigiKey
915MHz Frequency General Purpose RF SAW Filter (Surface Acoustic Wave) 2.3dB 26MHz Bandwidth 4-SMD, No Lead [See More]
- Applications: General
- Bandwidth: 26000
- Fc: 915000
- Package Type: 4-SMD, No Lead
from Jauch Quartz America, Inc.
Features. metal package. excellent reliability. DIM (dual inline metal) package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 15 to 28000
- Standards and Certifications: RoHS
from Jauch Quartz America, Inc.
Features. metal package. excellent reliability. F11 package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 15 to 28000
- Number of Pins: 4
from Jauch Quartz America, Inc.
Features. Ceramic Seam Weld Package. Excellent Reliability. SMD Miniature Package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 16000 to 60000
- Number of Pins: 6
from Jauch Quartz America, Inc.
Features. Ceramic Seam Weld Package. Excellent Reliability. SMD Miniature Package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 8000 to 60000
- Number of Pins: 8
from Jauch Quartz America, Inc.
Features. ceramic / metal package. excellent reliability. miniatur package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 15 to 85000
- Number of Pins: 12
from Jauch Quartz America, Inc.
Features. ceramic / metal package. excellent reliability. SMD package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 15 to 28000
- Number of Pins: 10
from Jauch Quartz America, Inc.
Features. ceramic / metal package. excellent reliability. SMD package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 6000 to 60000
- Number of Pins: 10
from Jauch Quartz America, Inc.
Features. ceramic / metal package. excellent reliability. SMD package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 15 to 28000
- Number of Pins: 10
from Jauch Quartz America, Inc.
Features. ceramic / metal package. excellent reliability. SMD package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 4000 to 60000
- Number of Pins: 10
from Jauch Quartz America, Inc.
Features. full metal package. excellent reliability. SIM (single inline metal) package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 15 to 28000
- Number of Pins: 5
from Jauch Quartz America, Inc.
Features. plastic package. excellent reliability. SIP (single inline plastic) package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 15 to 28000
- Package Type: SIP
from Jauch Quartz America, Inc.
Features. metal package. excellent reliability. TO-39 package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 15 to 28000
- Number of Pins: 3
from Jauch Quartz America, Inc.
Features. metal package. excellent reliability. TO-39 package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 15 to 28000
- Number of Pins: 4
from Jauch Quartz America, Inc.
Features. Ceramic Seam Weld Package. Excellent Reliability. SMD Miniature Package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 100 to 85000
- Number of Pins: 6
from Jauch Quartz America, Inc.
Features. Ceramic Seam Weld Package. Excellent Reliability and Shock Resistance. Ultra Miniature Package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 40000 to 110000
- Number of Pins: 4
from Jauch Quartz America, Inc.
Features. Ceramic Seam Weld Package. Excellent Reliability. Ultra Miniature Package [See More]
- Applications: General; Communications; Computers; Portable Devices
- Operating Temperature: -40 to 85
- Bandwidth: 100 to 85000
- Number of Pins: 4