Adhesives Monomers, Intermediates, and Base Polymers

3 Results
Acrylic for Laminating Adhesive -- Rovene® 97982
from Mallard Creek Polymers, Inc.

Rovene ® 97982 is a very soft acrylic latex emulsion suggested as a base resin in flexible packaging laminating adhesives. Rovene ® 97982 provides formulations with excellent clarity and UV stability, high tack and peel, and medium shear. Rovene ® 97982 also has good adhesion to low... [See More]

  • Application: Adhesives
  • Viscosity: 500
  • Material Type: Acrylic
Monomers
from Sartomer USA, LLC

Sartomer's acrylate and methacrylate monomer lines includes monofunctional, difunctional, trifunctional and higher functionality products. Sartomer also offers a wide variety of ethoxylated and propoxylated monomers that offer higher molecular weights for lower skin irritation, better flexibility... [See More]

  • Application: Adhesives; Coatings; Sealants
  • Material Type: Acrylic; Caprolactam; Ester
  • Chemical Structure: Monomer
  • Functional Level: Monofunctional; Difunctional; Other; Hexa, Tetra, Penta, and Trifunctional
Basic Materials & Chemicals -- BPA
from LG Chemical of America Inc.

BPA Bisphenol A. Raw material for polycarbonate and epoxy resins. BPA is a white-colored crystal that is created through condensation of phenol and acetone. It is used as a raw material for polycarbonate and epoxy resins. LG Chem produces not only BPA but also phenol and acetone. [See More]

  • Application: Adhesives; Other; Polymer | Plastics
  • End Product: Thermoplastic
  • Material Type: Phenolics