Low Transfer / Extractable Release Liners
from Infinity Tapes, LLC
Natural or White High Density Polyethylene (HDPE) Film coated on one side with our easy release silicone coating. ATTRIBUTES. Available in Natural, Natural Printed, or White. Compatible with wide variety of adhesives. Superior easy release properties (UV Cured Silicones). Standard Printing (Remove... [See More]
- Features: Low Transfer / Extractable
- Width: 12.7 to 1219
- Liner Type: High Density Polyethylene/HDPE
- Thickness: 0.0508
from Mactac
A 2.3 mil white, topcoated, solid core BOPP film designed for excellent printing, converting and label dispensing with an aggressive high tack permanent adhesive and a 3.2 mil SCK liner. [See More]
- Features: Low Transfer / Extractable
- Width: 1524
- Liner Type: Film
- Thickness: 0.0584
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Features: Low Transfer / Extractable
- Thickness: 2.34 to 35.56
- Liner Type: Film; Silicone
from Infinity Tapes, LLC
Bleached Super-calendered Kraft (SCK) paper coated on one side with an easy release silicone coating. ATTRIBUTES. 42# & 53# Stock Available. Printed or Unprinted. Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s). Widths from 1/2" to 48". Compatible with wide variety of... [See More]
- Features: Low Transfer / Extractable
- Width: 12.7 to 1219
- Liner Type: Paper / Kraft Paper
- Thickness: 0.0635
from Mactac
A 15 mil high-strength rubber adhesive free film tape that provides high tack and peel for difficult to adhere substrates. Applications include bonding and mounting to irregular surfaces, semi-structural bonding and assembly. [See More]
- Features: Low Transfer / Extractable
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain Performance Plastics 6000 series of film release liners are based on Platinum (Pt) Catalyzed Silicone. These coatings are designed for easy and controlled release for multiple films. This series of coatings are used in several markets and in various applications including Industrial,... [See More]
- Features: Low Transfer / Extractable
- Liner Type: Film; Platinum (Pt) Catalyzed Silicone
from Infinity Tapes, LLC
Polyester (PET) Clear, Matte, or Metalized Film coated on one side with our easy release silicone coating. ATTRIBUTES. Higher temperature resistance than BOPP or HDPE. Thickness from 1 mil. Coated one side silicone (c/1/s) or coated two sides silicone (c/2/s). Widths from 1/2" to 48". Compatible... [See More]
- Features: Low Transfer / Extractable; Transparent
- Width: 12.7 to 1219
- Liner Type: Polyester/PET
- Thickness: 0.0254
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain Performance Plastics offers three series of release liners that are based on thermally cured chemistries. Our 9000 Series includes multiple coatings designed for easy and controlled release performance. All coating series exhibit a smooth uniform surface, provide excellent optics, and... [See More]
- Features: Low Transfer / Extractable
- Liner Type: Film; Platinum Catalyzed Fluorosilicone
from Infinity Tapes, LLC
Polypropylene (BOPP) clear, white, or metalized film coated on one side with our easy release silicone coating. ATTRIBUTES. Available In Clear, Clear Printed, White, Metalized (Anti-static). Higher Temperature Resistance Than Hdpe. Compatible With Wide Variety Of Adhesives. Superior Easy Release... [See More]
- Features: Low Transfer / Extractable; Transparent
- Width: 12.7 to 1219
- Liner Type: Polypropylene/BOPP
- Thickness: 0.0406
from Saint-Gobain Surface Solutions- Composite
The Saint-Gobain Performance Plastics Release series, 4000, 7000, and 8000 are all based on Ultraviolet (UV) cured Silicone. These coatings are designed for easy and controlled release on multiple substrates. They exhibit good adhesion to base films, excellent solvent resistance, and good winding... [See More]
- Features: Low Transfer / Extractable
- Thickness: 2.34 to 58.42
- Liner Type: Film; Silicone