Film Release Liners
from AGC Chemicals Americas, Inc.
A thin ETFE film, F-CLEAN ® Greenhouse Film is the preferred covering material for horticultural greenhouses as it lets in more light than glass, PE film, polycarbonate and PMMA sheets. By allowing maximum UV light transmission (up to 94%), F-CLEAN ensures earlier harvest of better quality fruit... [See More]
- Liner Type: Film; Flouropolymer
- Features: Transparent
- Thickness: 0.0600 to 0.1000
from CCT - Coating and Converting Technologies
A 2 mil clear polyester (PET) film with silicone on one side. The product offers high tensile and tear strength with high temperature and solvent resistance. A 2 mil clear polyester (PET) film with silicone on one side. The product offers high tensile and tear strength with high temperature and... [See More]
- Liner Type: Film; Silicone
- Thickness: 0.0508
from Saint-Gobain Surface Solutions- Composite
MR1. MR Mold Release. Chemfilm ® MR is a family of films combining the chemical inertness and universal non-stick properties of PTFE polymers with maximum conformability and heat resistance. [See More]
- Liner Type: Film; Flouropolymer
- Thickness: 0.0254 to 0.0508
from DeWAL
DW2000 is a skived PTFE (Polytetrafluoroethylene) film held to close tolerance on width and thickness. DW2000 conforms to ASTM D 3308 Type II as well as to SAE AMS 3662C. APPLICATION INFORMATION. DW2000 finds use in electrical applications where high temperature service rating and/or superior... [See More]
- Liner Type: Film; Flouropolymer
- Thickness: 0.0127 to 0.5080
- Width: 305 to 1219
from SDI
The APF-NS protection film is a 0.25 mil (6 microns) or .5 mil (12 microns) thick polyester film developed to protect photo tools used in conjunction with liquid solder resists, but is also ideal for primary image films. The smooth, non-stick coating p [See More]
- Liner Type: Film
- Thickness: 0.0060
- Width: 457 to 610
- Features: Transparent
from Mactac
A 2.3 mil white, topcoated, solid core BOPP film designed for excellent printing, converting and label dispensing with an aggressive high tack permanent adhesive and a 3.2 mil SCK liner. [See More]
- Liner Type: Film
- Thickness: 0.0584
- Width: 1524
- Features: Low Transfer / Extractable
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain with over 40 years of coating experience has an extensive line of release coated Liners used in various casting applications. These Casting liners which come in clear and matte versions and function as a carrier film for various coatings. Casting Applications can include such items as;... [See More]
- Liner Type: Film
- Thickness: 0.0254 to 0.5842
from SDI
Release films provide excellent release capabilities from epoxy, phenolic, polyester and other resin systems. The film can be used as a medium between the book and the platen. Maximum service temperatures are 400 degrees F (205 degrees C) or [See More]
- Liner Type: Film
- Thickness: 0.0500 to 0.2500
- Width: 1219 to 1829
- Features: Transparent
from Mactac
A 0.7 mil unique soft feel clear matte polypropylene with a high clarity acrylic adhesive and a 50# white glassine liner. [See More]
- Liner Type: Film; Glassine
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain is a world leader in the development and manufacture of release films for skin mounted devices and drug loaded adhesives used in medical and pharmaceutical applications. With our technology and manufacturing expertise, we are committed to providing outstanding quality and exceptional... [See More]
- Liner Type: Film
- Thickness: 2.34 to 35.56
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain provides the highest quality silicone coated release liners for the most demanding application. The substrates used are primarily polyester but specifically designed plastic films of PP, styrene, PVC, are also used for unique applications. All liners are manufactured under clean room... [See More]
- Liner Type: Film; Silicone
- Features: Low Transfer / Extractable
- Thickness: 2.34 to 35.56
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain Performance Plastics 6000 series of film release liners are based on Platinum (Pt) Catalyzed Silicone. These coatings are designed for easy and controlled release for multiple films. This series of coatings are used in several markets and in various applications including Industrial,... [See More]
- Liner Type: Film; Platinum (Pt) Catalyzed Silicone
- Features: Low Transfer / Extractable
from Saint-Gobain Surface Solutions- Composite
Saint-Gobain Performance Plastics offers three series of release liners that are based on thermally cured chemistries. Our 9000 Series includes multiple coatings designed for easy and controlled release performance. All coating series exhibit a smooth uniform surface, provide excellent optics, and... [See More]
- Liner Type: Film; Platinum Catalyzed Fluorosilicone
- Features: Low Transfer / Extractable
from Saint-Gobain Surface Solutions- Composite
The Saint-Gobain Performance Plastics Release series, 4000, 7000, and 8000 are all based on Ultraviolet (UV) cured Silicone. These coatings are designed for easy and controlled release on multiple substrates. They exhibit good adhesion to base films, excellent solvent resistance, and good winding... [See More]
- Liner Type: Film