Wedge Anchors Anchors
from TFC Ltd.
The Drop In is a deformation controlled wedge anchor suitable for concrete over 20N/mm2. It has an internal threaded socket for use with bolts or threaded rod of any length. Lipped rim anchors are used to keep the anchor flush with the surface, ideal when the hole depth is much deeper as this won... [See More]
- Types: Wedge Anchors
from Interfast Group
Interfast Group is a distributor of construction fasteners. We pride ourselves with HIGH QUALITY, FAST SERVICE and COMPETITIVE PRICES. Having our product made in one of the largest and strongest overseas screw manufacturers has its advantages. All products, systems and procedures meet the rigorous... [See More]
- Types: Wedge Anchors
from Bayou City Bolt & Supply Co., Inc.
Wedge anchors are threaded studs with a cone expander and a single piece expansion clip. The expansion clip ensures uniform holding capacity that increases as tension is applied. Wedge-style expansion anchors are for use in solid concrete or grout-filled concrete masonry. These anchors are available... [See More]
- Types: Wedge Anchors
- Hole Size: 0.2500 to 1.5
- Certifications: A-A-1923A
- Anchor Length: 0.2812 to 2.75