DIP Current Sense Amplifiers

12 Results
Instrumentation, Op Amps, Buffer Amps -- 516-1684-5-ND [HCPL-7520-000E from Broadcom Inc.]
from DigiKey

Current Sense Amplifier 1 Circuit 8-DIP [See More]

  • Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
  • Operating Temperature: -40 to 85
  • Source Current (IS): 11.7
Current Loop Transmitters -- 1977638 [XTR110KP from Texas Instruments Standard Linear and Logic]
from RS Components, Ltd.

XTR110KP, Current Loop Transmitters [See More]

  • Package Type: DIP; PDIP; Pdip
  • Number of Pins: 16
  • RoHS Compliant: RoHS
AD705AZ
from Rochester Electronics

PICOAMP Input Current Bipolar Operational Amplifier [See More]

  • Package Type: DIP; CDIP; CDIP8
  • RoHS Compliant: RoHS
Instrumentation, Op Amps, Buffer Amps -- AD629AN-ND
from DigiKey

Differential Amplifier 1 Circuit 8-PDIP [See More]

  • Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
  • Operating Temperature: -40 to 85
  • Source Current (IS): 0.9000
Current Sensing Amplifiers -- 1690202 [SI8920AC-IP from Skyworks Solutions, Inc.]
from RS Components, Ltd.

Current Sense Amplifier 100mV PDIP8 [See More]

  • Package Type: DIP; Dip
  • Number of Pins: 8
  • RoHS Compliant: RoHS
CLC431A/BCA
from Rochester Electronics

CLC431 - AMPLIFIER, CURRENT FEEDBACK - Dual marked (5962-9472501MCA) [See More]

  • Package Type: DIP; CDIP; CDIP
Instrumentation, Op Amps, Buffer Amps -- MAX471CPA+-ND
from DigiKey

Current Sense Amplifier 1 Circuit 8-PDIP [See More]

  • Package Type: DIP; "8-DIP (0.300"", 7.62mm)"
  • Operating Temperature: 0 to 70
  • Source Current (IS): 0.0500
HA3-2529-5
from Rochester Electronics

UNCOMPENSATED HIGH SLEW RATE HIGH OUTPUT CURRENT, OPERATIONAL AMPLIFIER [See More]

  • Package Type: DIP; PDIP; PDIP8
HA3-2542-5
from Rochester Electronics

70MHZ, HIGH SLEW RATE, HIGH OUTPUT CURRENT OPERATIONAL AMPLIFIER [See More]

  • Package Type: DIP; PDIP; PDIP14
LT1260CN#PBF
from Rochester Electronics

LT1260 - Low Cost Dual and Triple 130MHz Current Feedback Amplifiers with Shutdown [See More]

  • Package Type: DIP; PDIP; PDIP16
  • RoHS Compliant: RoHS
NJM4556AD [NJM4556AD from Nisshinbo Micro Devices Inc.]
from Rochester Electronics

Dual High Current Operational Amplifier [See More]

  • Package Type: DIP; DIP8
  • RoHS Compliant: RoHS
PM208BIAJ
from Rochester Electronics

LOW-Input-Current Operational Amplifier [See More]

  • Package Type: DIP; CDIP; CDIP16