Duplex Silent Chain Silent Chain
from Ramsey Products Corporation
Ramflex is Ramsey ’s most robust duplex chain design; it is particularly well suited to applications where shock or very high loads are encountered, or where space is limited. Ramflex also directly interchanges with chain produced by some European manufacturers. [See More]
- Guide Type: Side Guide
- Chain Pitch: 0.3750
- Duplex Chain: Duplex Silent Chain
- Nominal Chain Width: 0.6000
from Ramsey Products Corporation
Rampower duplex, also known as RP duplex, provides approximately two times the power capacity of standard SC duplex chain. RP duplex is often well suited for new or replacement applications where power or speed requirements exceed the capability of SC duplex chain. <\p > [See More]
- Duplex Chain: Duplex Silent Chain
- Nominal Chain Width: 1
- Chain Pitch: 0.5000
from Ramsey Products Corporation
SC duplex chains have been around the longest, are used primarily in replacement applications, and are often the most economical. SC duplex offers the advantage of reduced weight, but with a lower power capacity. [See More]
- Duplex Chain: Duplex Silent Chain
- Nominal Chain Width: 1
- Chain Pitch: 0.3750