Specialty / Other Anodes
from Plansee SE
For the high-resolution devices used in general X-ray applications, mammography, angiography and computed tomography, we develop and manufacture extremely robust X-ray anodes and components for X-ray tubes. We supply anodes made from molybdenum alloys such as TZM and MHC with focal tracks consisting... [See More]
- Applications: Rotating X-ray
- Shape / Form: Custom / Application Specific
- Type: Anode / Anode Material
from Rhenium Alloys, Inc.
Rhenium Alloys is uniquely able to convert ammonium perrhenate - or virtually any form of rhenium-bearing material - into perrhenic acid. Perrhenic Acid ... serves as a catalyst in a wide variety of chemical processes and is also used in the manufacture of X-ray targets. Typical Applications. •... [See More]
- Applications: X-ray Anodes & Targets, Refractory & Ceramic Composites, Thermo-Electric Materials, RF Microwave, Carbide Tools
- Materials: Rhenium
- Type: Anode / Anode Material
- Shape / Form: Custom / Application Specific
from Umicore Metal Deposition Solutions
Anodes for plating in beakers. Umicore anodes are available for beakers with volumes of 0.5, 1.0, 2.0, 3.0 and 5.0 litres. Special requests in view of dimensions and shape can be considered. The experience of Umicore Electroplating has shown that 90 per cent of all laboratory plating tests in the... [See More]
- Applications: Laboratory plating tests in standard beakers (e. g. for plating samples or small batches),
- Type: Anode / Anode Material
from Umicore Metal Deposition Solutions
Very corrosion resistant anodes thanks to a platinum-niobium combination. In Cr6 free etching systems, functional components are chemically reduced and must be re-oxidized in a separate electrolysis cell at an insoluble anode surface. We also have the right anode for this electrochemical... [See More]
- Applications: Cr3 pre-treatment,
- Type: Anode / Anode Material
from Umicore Metal Deposition Solutions
The most efficient and eco-friendliest solution for hard chrome plating. Up to now, the standard in hard chrome plating has been lead anodes. They deliver sufficient, if not overly impressive, results and are comparatively cheap to procure. However, the market ’s requirements for anodes have... [See More]
- Applications: Shock absorbers, Compression rolls, Piston rings/rods, Hydraulic cylinders, Rod material,
- Type: Anode / Anode Material