Application Specific / Custom Anodes

3 Results
Active Ceramic Membranes for Alternative Fuel Components
from CoorsTek

At sufficient temperatures, specialty compositions of ceramic membranes can be engineered to transport ions — allowing them to act as selective ion transport ceramics at a molecular level. Active ceramic membranes can be applied to a growing variety of gas-to-chemicals (GTCh), gas-to-liquids... [See More]

  • Shape / Form: Custom / Application Specific
  • Materials: Ceramic
  • Type: Anode / Anode Material
  • Applications: Battery or Fuel Cell
Rhenium Perrhenic Acid
from Rhenium Alloys, Inc.

Rhenium Alloys is uniquely able to convert ammonium perrhenate - or virtually any form of rhenium-bearing material - into perrhenic acid. Perrhenic Acid ... serves as a catalyst in a wide variety of chemical processes and is also used in the manufacture of X-ray targets. Typical Applications. •... [See More]

  • Shape / Form: Custom / Application Specific
  • Materials: Rhenium
  • Type: Anode / Anode Material
  • Applications: X-ray Anodes & Targets, Refractory & Ceramic Composites, Thermo-Electric Materials, RF Microwave, Carbide Tools
Rotating X-Ray Anodes
from Plansee SE

For the high-resolution devices used in general X-ray applications, mammography, angiography and computed tomography, we develop and manufacture extremely robust X-ray anodes and components for X-ray tubes. We supply anodes made from molybdenum alloys such as TZM and MHC with focal tracks consisting... [See More]

  • Shape / Form: Custom / Application Specific
  • Applications: Rotating X-ray
  • Type: Anode / Anode Material