Type N RF Band Reject Filters

18 Results
1030 - 1090 MHz Dual Bandstop/Notch Filter -- AE1030-1090DN1255
from Anatech Electronics, Inc.

1030 - 1090 MHz Dual Bandstop/Notch Filter [See More]

  • Connector: Type N; N-Type (F)
  • Return Loss: 10
  • Fc: 1030 to 1090
  • Package Type: Connectorized
1250-1350MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) -- HRT-SF(1300/100)-1974N
from Chengdu Filter Technology Co., Ltd.

The HRT-SF(1300/100)-1974N is a cavity bandstop filter. The pass band is DC-1150 MHz and 1450-2500MHz.lt has excellent rejection ≥30dB@1250-1350MHz . It has a maximum insertion loss of 3.0 dB. HRT-SF(1300/100)-1974N has N-Female connectors. Key Electrical Specifications. Key Electrical... [See More]

  • Connector: Type N; N-Female (50 ohms)
  • Insertion Loss: 3
  • Fc: 0.0 to 2500
  • VSWR: 2
1030 MHz Cavity Band Stop Filter -- AE1030N2308
from Anatech Electronics, Inc.

1030 MHz Cavity Band Stop Filter [See More]

  • Connector: Type N; N-Type Female
  • Bandwidth: 1.02E6 to 1.04E6
  • Fc: 1030
  • Return Loss: 15
1525-1660MHz N-Female Cavity Bandstop Filter Rated at 100 Watts (CW) -- HRT-SF(1525/1660)-1065N
from Chengdu Filter Technology Co., Ltd.

The HRT-SF(1525/1660)-1065N is a cavity bandstop filter. The pass band is 500-1500 MHz and 1710-2600MHz..lt has excellent rejection ≥60dB@1525-1660MHz . It has a maximum insertion loss of 1.7 dB. The HRT-SF(1525/1660)-1065N has N-Female connectors. Key Electrical Specifications. Key Electrical... [See More]

  • Connector: Type N; N-Female (50 ohms)
  • Insertion Loss: 1.7
  • Fc: 500 to 2600
  • VSWR: 1.7
113 MHz Bandstop/Notch Filter -- AE113NS2186
from Anatech Electronics, Inc.

113 MHz Bandstop/Notch Filter [See More]

  • Connector: Type N; Type N (F)
  • Bandwidth: 10000
  • Fc: 113
  • Return Loss: 15
2039-2081MHz N-Female Cavity Bandstop Filter Rated at 60 Watts (CW) -- HRT-SF(2060/42)-2245N
from Chengdu Filter Technology Co., Ltd.

The HRT-SF(2060/42)-2245N is a cavity notch filter. The pass band is 1000-2000MHz and 2110-2556MHz.lt has excellent rejection ≥80dB@2039-2081MHz. It has a maximum insertion loss of 1.0dB. The filter has N-Female connectors. Key Electrical Specifications. Key Electrical Specifications... [See More]

  • Connector: Type N; N-Female (50 ohms)
  • Insertion Loss: 1
  • Fc: 1000 to 2556
  • Return Loss: 14
2031-2081 MHz Cavity Notch/Band Stop Filter -- AE2060N2323
from Anatech Electronics, Inc.

2031-2081 MHz Cavity Notch/Band Stop Filter [See More]

  • Connector: Type N; N-Type Female
  • Return Loss: 0.5000
  • Fc: 2060
  • Package Type: Connectorized
2700-3100MHz N-Female Cavity Bandstop Filter Rated at 20 Watts (CW) -- HRT-SF(2900/400)-1975N
from Chengdu Filter Technology Co., Ltd.

The HRT-SF(2900/400)-1975N is a cavity bandstop filter. The pass band is DC-2300 MHz and 3500-5000MHz.lt has excellent rejection ≥30dB@2700-3100MHz . It has a maximum insertion loss of 3.0 dB. The filter has N-Female connectors. Key Electrical Specifications. Key Electrical Specifications... [See More]

  • Connector: Type N; N-Female (50 ohms)
  • Insertion Loss: 3
  • Fc: 0.0 to 5000
  • VSWR: 2
2300 MHz Cavity Bandstop/Notch Filter -- AE2300N2251
from Anatech Electronics, Inc.

2300 MHz Cavity Bandstop/Notch Filter [See More]

  • Connector: SMA; Type N; N-Type (F) Or SMA(F)
  • Bandwidth: 50000
  • Fc: 2300
  • Return Loss: 15
2441 MHz Waveguide Band stop Filter with N-F connectors -- AE2441WN2266-NF
from Anatech Electronics, Inc.

2441 MHz Waveguide Band stop Filter with N-F connectors [See More]

  • Connector: Type N; N-type (F)
  • Bandwidth: 83500
  • Fc: 2441
  • VSWR: 1.5
2441 MHz Waveguide Band stop Filter With N-type Female connectors -- AE2441WN2246-NF
from Anatech Electronics, Inc.

2441 MHz Waveguide Band stop Filter With N-type Female connectors [See More]

  • Connector: Type N; N-Type (F)
  • Bandwidth: 83500
  • Fc: 2441
  • VSWR: 1.6
2480 MHz Waveguide Band Stop Filter -- AE2480WN2242-NF
from Anatech Electronics, Inc.

2480 MHz Waveguide Band Stop Filter [See More]

  • Connector: Type N; N-Type Female
  • Package Type: Connectorized
  • Fc: 2480
Band Stop Filter 2555-2655MHz N Female -- ZBSF2605-100A
from ZTS Technologies Co., Ltd

Band Stop Filter 2555-2655MHz N Female [See More]

  • Connector: Type N
  • Insertion Loss: 1.5
  • Fc: 0.0 to 2400
  • VSWR: 1.7
Tunable Band Reject Filter With N Female Connectors From 1 GHz to 2 GHz With a 1% Bandwidth -- SBRF-1000-2000-01-N
from Fairview Microwave Inc.

SBRF-1000-2000-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject filter is built with N connectors that are female and in a 3... [See More]

  • Connector: Type N
  • VSWR: 1.5
  • Fc: 1000 to 2000
Tunable Band Reject Filter With N Female Connectors From 100 MHz to 200 MHz With a 1% Bandwidth -- SBRF-0100-0200-01-N
from Fairview Microwave Inc.

SBRF-0100-0200-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject filter is built with N connectors that are female and in a 3... [See More]

  • Connector: Type N
  • VSWR: 1.5
  • Fc: 100 to 200
Tunable Band Reject Filter With N Female Connectors From 250 MHz to 500 MHz With a 1% Bandwidth -- SBRF-0250-0500-01-N
from Fairview Microwave Inc.

SBRF-0250-0500-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject filter is built with N connectors that are female and in a 3... [See More]

  • Connector: Type N
  • VSWR: 1.5
  • Fc: 250 to 500
Tunable Band Reject Filter With N Female Connectors From 500 MHz to 1,000 MHz With a 1% Bandwidth -- SBRF-0500-1000-01-N
from Fairview Microwave Inc.

SBRF-0500-1000-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject filter is built with N connectors that are female and in a 3... [See More]

  • Connector: Type N
  • VSWR: 1.5
  • Fc: 500 to 1000
Tunable Band Reject Filter with N Female Interface from 200 MHz to 400 MHz with a 1% Bandwidth -- SBRF-0200-0400-01-N
from Fairview Microwave Inc.

SBRF-0200-0400-01-N tunable band reject filter (also called a band-stop filter or notch filter in narrow stopband) from Fairview Microwave is just part of a wide selection of coaxial RF filter products supplied. Our RF tunable band reject filter is built with N connectors that are female and in a 3... [See More]

  • Connector: Type N
  • VSWR: 1.5
  • Fc: 200 to 400