Type N RF Low Pass Filters

27 Results
DC-512MHz N-Female LC Low Pass Filter Rated at 50 Watts (CW) -- HRT-LF(DC/512)-617NM
from Chengdu Filter Technology Co., Ltd.

The HRT-LF(DC/512)-617NM is a LC low pass filter. The pass band is DC-512 MHz..lt has excellent rejection ≥50dB@640-4000MHz . It has a maximum insertion loss of 1.0 dB. The HRT-LF(DC/512)-617NM has N-Female and N-Male connectors. Key Electrical Specifications. Key Electrical Specifications... [See More]

  • Connector: Type N; N-Male (50 ohms)
  • Insertion Loss: 1
  • Fc: 0.0 to 512
  • VSWR: 1.5
0-1 GHz Lowpass Filter -- AE1000L8871
from Anatech Electronics, Inc.

0-1 GHz Lowpass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 1
  • Fc: 1000
  • Return Loss: 15
Low Pass Filter -- 5o27172270
from 5o.com

Frequency range up to 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • Connector: SMA; Type N; N,SMA
  • Insertion Loss: 1.5
  • Fc: 0.0 to 2170
  • VSWR: 1.5
0-150 MHz Lowpass Filter -- AE150L8936
from Anatech Electronics, Inc.

0-150 MHz Lowpass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 0.5000
  • Fc: 150
  • Return Loss: 15
0-30 MHz Lowpass Filter -- AE30L8933
from Anatech Electronics, Inc.

0-30 MHz Lowpass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 0.5000
  • Fc: 30
  • Return Loss: 15
0-4 GHz Lowpass Filter -- AE4000L8873
from Anatech Electronics, Inc.

0-4 GHz Lowpass Filter [See More]

  • Connector: Type N; N-Type (F/M)
  • Insertion Loss: 1
  • Fc: 4000
  • Return Loss: 15
0-5 MHz Lowpass Filter -- AE5L8930
from Anatech Electronics, Inc.

0-5 MHz Lowpass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 0.5000
  • Fc: 5
  • Return Loss: 15
0-50 MHz Lowpass Filter -- AE50L8934
from Anatech Electronics, Inc.

0-50 MHz Lowpass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 0.5000
  • Fc: 50
  • Return Loss: 15
0-75 MHz Lowpass Filter -- AE75L8935
from Anatech Electronics, Inc.

0-75 MHz Lowpass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 0.5000
  • Fc: 75
  • Return Loss: 15
1 MHz LC Low Pass Filter -- AE1L7825
from Anatech Electronics, Inc.

1 MHz LC Low Pass Filter [See More]

  • Connector: Type N; N-Type(F)
  • Insertion Loss: 0.8000
  • Fc: 1
  • Return Loss: 20
1-175 MHz Lowpass Filter -- AE175L9069
from Anatech Electronics, Inc.

1-175 MHz Lowpass Filter [See More]

  • Connector: Type N; N-Type (M)
  • Insertion Loss: 0.5000
  • Fc: 175
  • Return Loss: 15
1-175 MHz Lowpass Filter -- AE175L9069-NF
from Anatech Electronics, Inc.

1-175 MHz Lowpass Filter [See More]

  • Connector: Type N; N-Type Female
  • Return Loss: 15
  • Insertion Loss: 0.5000
  • Package Type: Connectorized
1-175 MHz Lowpass Filter -- AE175L9084
from Anatech Electronics, Inc.

1-175 MHz Lowpass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 0.5000
  • Fc: 175
  • Return Loss: 15
10 MHz LC Low Pass Filter -- AE10L7829
from Anatech Electronics, Inc.

10 MHz LC Low Pass Filter [See More]

  • Connector: Type N; N-Type(F)
  • Insertion Loss: 0.8000
  • Fc: 10
  • Return Loss: 20
10 MHz Low Pass Filter -- AE10L9343
from Anatech Electronics, Inc.

10 MHz Low Pass Filter [See More]

  • Connector: Type N; N-Type Female
  • Insertion Loss: 0.5000
  • Fc: 10
  • Return Loss: 15
10 MHz Lowpass Filter -- AE10L8931
from Anatech Electronics, Inc.

10 MHz Lowpass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 0.5000
  • Fc: 10
  • Return Loss: 15
100 MHz LC Low Pass Filter - 500 Watts -- AE100L7841-500W
from Anatech Electronics, Inc.

100 MHz LC Low Pass Filter - 500 Watts [See More]

  • Connector: Type N; N-Type(F)
  • Insertion Loss: 0.8000
  • Fc: 100
  • Return Loss: 20
100 MHz LC Low Pass Filter -- AE100L7841
from Anatech Electronics, Inc.

100 MHz LC Low Pass Filter [See More]

  • Connector: Type N; N-Type(F)
  • Insertion Loss: 0.8000
  • Fc: 100
  • Return Loss: 20
100 MHz LC Lowpass Filter -- AE100LL9335
from Anatech Electronics, Inc.

100 MHz LC Lowpass Filter [See More]

  • Connector: Type N; N-Type Female
  • Insertion Loss: 0.5000
  • Fc: 100
  • Package Type: Connectorized
100 MHz Low Pass Filter -- AE100L9174
from Anatech Electronics, Inc.

100 MHz Low Pass Filter [See More]

  • Connector: Type N; N-Type (M/F)
  • Insertion Loss: 0.6000
  • Fc: 100
  • Return Loss: 15
1000 MHz LC Lowpass Filter -- AE1000LL9339
from Anatech Electronics, Inc.

1000 MHz LC Lowpass Filter [See More]

  • Connector: Type N; N-Type Female
  • Insertion Loss: 0.5000
  • Fc: 1000
  • Return Loss: 10
1000 MHz Lowpass Filter with N-Type (F) connectors -- AE1000L7839
from Anatech Electronics, Inc.

1000 MHz Lowpass Filter with N-Type (F) connectors [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 0.6000
  • Fc: 1000
  • Return Loss: 20
12000 MHz Suspended Substrate Low pass filter -- AE12000LL9318
from Anatech Electronics, Inc.

12000 MHz Suspended Substrate Low pass filter [See More]

  • Connector: Type N; N-Type Female
  • Package Type: Connectorized
  • Insertion Loss: 1
121.5 MHz LC Low Pass Filter -- AE121L9194
from Anatech Electronics, Inc.

121.5 MHz LC Low Pass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 0.7500
  • Fc: 122
  • Return Loss: 15
138 KHz LC Low Pass Filter -- AE138KL7822
from Anatech Electronics, Inc.

138 KHz LC Low Pass Filter [See More]

  • Connector: Type N; N-Type(F)
  • Insertion Loss: 0.8000
  • Fc: 0.1000 to 0.1380
  • Return Loss: 20
150 MHz LC Low Pass Filter -- AE150L7836
from Anatech Electronics, Inc.

150 MHz LC Low Pass Filter [See More]

  • Connector: Type N; N-Type(F)
  • Insertion Loss: 0.7500
  • Fc: 150
  • Return Loss: 20
16 MHz LC Low Pass Filter -- AE16L7831
from Anatech Electronics, Inc.

16 MHz LC Low Pass Filter [See More]

  • Connector: Type N; N-Type(F)
  • Insertion Loss: 0.8000
  • Fc: 16
  • Return Loss: 20