Type N RF High Pass Filters

7 Results
High Pass Filter -- 5o2835250
from 5o.com

Frequency range up to 20GHz. Built to the rigorous standards required for commercial implementations, military and space. Boasts a performance trio of low insertion loss, high isolation, and robust power handling. Custom design is available upon request. [See More]

  • Connector: BNC; SMA; Type N; BNC,N,SMA
  • Insertion Loss: 1
  • Fc: 200 to 500
  • VSWR: 1.5
12 MHz LC Highpass Filter -- AE12H9914
from Anatech Electronics, Inc.

12 MHz LC Highpass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 1
  • Fc: 12
  • Return Loss: 15
125 MHz LC Highpass Filter -- AE125H9912
from Anatech Electronics, Inc.

125 MHz LC Highpass Filter [See More]

  • Connector: Type N; N-type (M-F)
  • Insertion Loss: 1
  • Fc: 125
  • Return Loss: 15
136 MHz LC Highpass Filter -- AE136H9874
from Anatech Electronics, Inc.

136 MHz LC Highpass Filter [See More]

  • Connector: Type N; N-type(Female)
  • Insertion Loss: 1
  • Fc: 136
  • Return Loss: 15
1600 MHz Strip-Line High Pass Filter -- AE1600SLH1009
from Anatech Electronics, Inc.

1600 MHz Strip-Line High Pass Filter [See More]

  • Connector: Type N; N-Type (F)
  • Insertion Loss: 1
  • Fc: 1600
  • VSWR: 2
1600 MHz Suspended Strip-line High Pass Filter -- AE1600SLH2075
from Anatech Electronics, Inc.

1600 MHz Suspended Strip-line High Pass Filter [See More]

  • Connector: Type N; N-Type (F), N-Type (M)
  • Package Type: Connectorized
  • Insertion Loss: 1
2400 MHz High Pass Filter -- AE2400H9903
from Anatech Electronics, Inc.

2400 MHz High Pass Filter [See More]

  • Connector: Type N; N-type (F)
  • Insertion Loss: 1
  • Fc: 2400
  • Return Loss: 14