Battery Floor Scrubbers
from Ivie Enterprises, Inc.
The PE300AS is a compact battery powered automatic floor scrubber. With a working width of 14 ”, the PE300AS scrubber is extremely quiet at only 69 decibels. Ideal for small facilities with numerous obstructions, this scrubber cleans hard-to-reach areas under tables, sinks and desks. An... [See More]
- Power: Battery
from Image Supply, Inc.
Windsor ® Chariot ™ Deluxe Auto Scrubber-Pad Driver,215AH. Chariot significantly increases productivity and cleaning quality by reducing operator fatigue. Comes standard with the Aqua-Mizer ™ system which extends time between refills by up to 50%. 51.5 " L x 26.5 " W x... [See More]
- Power: Battery
- Cleaning Path: 24
- Scrubber Type: Ride-On Scrubber
from Ivie Enterprises, Inc.
The PE320AS is an affordable 20-inch battery powered floor scrubber designed for tight spaces. It is extremely quiet with a large solution tank, easy empty recovery tank and optional Chemical Dosing System to help reduce operational costs. The 24 volt battery delivers up to three hours of run time... [See More]
- Power: Battery
from Image Supply, Inc.
Windsor ® Saber ™ Cutter Floor Scrubber-26in w/Pad Drivers. Actuated Scrub Deck. The Aqua-Mizer ™ System increases scrubber productivity by extending solution usage by 35% per tank fill up. Fast and simple access to major components, motors, batteries and brushes. Convenient utility... [See More]
- Power: Battery
- Cleaning Path: 26
- Scrubber Type: Walk-Behind Scrubber
from Ivie Enterprises, Inc.
The PE340AS is a 26-inch automatic floor scrubber designed for speed and performance on large areas. Extremely quiet with twin 13-inch pads that clean up to 28,000 ft2 of floor per hour. Ergonomic controls and easy clean filters make the PE340AS simple to use and maintain. Ergonomic easy-to-use... [See More]
- Power: Battery
from Ivie Enterprises, Inc.
The PE360AS is a 32-inch floor scrubber designed for speed and coverage. Extremely quiet, it 's 17 inch twin pads clean up to 40,000 ft2 per hour. The Chemical Dosing System ( “CDS ”) reduces operating costs while a pad pressure of up to 110 pounds loosens ground in dirt. Simple and... [See More]
- Power: Battery
from Ivie Enterprises, Inc.
Clarke sets the standard in productive floor maintenance with the Focus Rider Scrubbers. Designed with focus on operator comfort and ease of use and efficiency, the Focus Rider also addresses the needs of the buyer by providing the highest productivity, employee satisfaction, and labor savings. [See More]
- Power: Battery
- Cleaning Path: 28
- Scrubber Type: Ride-On Scrubber