Electric (AC) Floor Scrubbers

2 Results
Windsor® Lightning™ 1500 Burnisher - 20" -- B1500
from Image Supply, Inc.

Easy to use fully adjustable handle height system. Large 5-inch non-marking wheels for easy transport. 21.5 " W x 48 " H x 31 " L. 1.75 hp enclosed permanent magnet DC, internally rectified. Pad Size: 20 "; Pad Speed: 1500 RPM. Mechanical safety interlock to prevent accidental... [See More]

  • Power: Electric (AC)
  • Cleaning Path: 19
  • Scrubber Type: Walk-Behind Scrubber
Windsor® Storm™ SP20X Floor Machine-20in 1.5 hp -- B20
from Image Supply, Inc.

Mechanical safety interlock to prevent accidental start-ups. Built-in circuit breaker to protect motor. High torque, 66 frame induction motor for trouble free operation. Dual capacitor for high efficiency operation. Easy to use fully adjustable handle height system with easy cord release. Large 5... [See More]

  • Power: Electric (AC)
  • Cleaning Path: 17 to 20
  • Scrubber Type: Walk-Behind Scrubber