High Power / Laser Collimators

2 Results
Laser Diode Collimator
from Electro Optical Components, Inc.

Applications: Construction laser applications, Positioning, Light barriers, Leveling. Dimensions: Length from 8 mm up to 22 mm, Diameter from 4.2 mm up to 7 mm [See More]

  • Features: High Power / Laser
  • Diameter / Width: 4.2 to 7
  • Wavelength: 635 to 850
  • Length: 8 to 22
Fiber Focusing Lenses -- GCO-29
from Daheng New Epoch Technology, Inc.

Fiber focusing lenses are designed to use for the laser output of a fiber With common standard fiber connection attachment. They are widely used in laser machining systems for welding, cutting, drilling and structuring applications. They are also used in the end-pump DPSS laser systems to focus the... [See More]

  • Features: High Power / Laser
  • Magnification: 1 to 4