Wrist Strap Flashlights

5 Results
C4 LED Technology/Night Vision Preservation Flashlight -- Night Com LED
from Streamlight, Inc.

C4 LED technology, 2-3X brighter than High Flux LEDC4 LED: 4,500 candela peak beam intensity; 105 lumensRuns up to 3.5 hrs(2) Ultra-Bright Red LEDs: 2.5 lumens; Runs up to 28 hrs; for use when true night vision preservation is NOT necessaryIndicator Type LED: Preserves complete dark adaptation per... [See More]

  • Flashlight Type: LED Flashlight; Tube Flashlight
  • Battery Size: 3 Volt
  • Power Source: Battery; Lithium
  • Number of Batteries: 2
2D Yellow Utility Flashlight in Tuck Carton (12 lights/case) -- IV2DC
from Rayovac

Features and Benefits. Standard PR2 bulb. 23 lumens. Beam distance of 123 meters. Battery run time: 20 hours. Fresnel lens delivers a bright, focused beam. Grooved barrier for added grip. Handy hanging lanyard. Runs on (2) D batteries. Comes packed in tuck carton [See More]

  • Flashlight Type: Tube Flashlight
  • Battery Size: D
  • Power Source: Battery
  • Number of Batteries: 2
Combination C4® LED/UV LED/Laser Pointer Flashlight -- Multi Ops
from Streamlight, Inc.

Shock-proof C4 LED design 2-3x Brighter than a High Flux LED!Light Output and Runtime:C4 LED Impervious to shock with a 50,000 hour lifetime; 2500 candela peak beam intensity; 50 lumens; 4.75 continuous hours to 10% of initial lumen output.Five (5) 390nm UV LEDs 40mw measured system output; 10... [See More]

  • Flashlight Type: LED Flashlight; Tube Flashlight
  • Battery Size: AAA
  • Power Source: Battery; Alkaline
  • Number of Batteries: 3
High Performance Pistol Grip Spotlight -- WayPoint
from Streamlight, Inc.

Pistol-grip spotlight features 3 modes: High, low, strobe C4 LED Illumination Output:High - 115,000 candela peak beam intensity/210 lumensLow - 10,000 candela peak beam intensity/20 lumens Runtime (using alkaline batteries):High 8.5 hoursLow or Strobe - 120 hoursUnlimited runtime using 12V DC power... [See More]

  • Flashlight Type: LED Flashlight
  • Battery Size: C
  • Power Source: Battery; Alkaline
  • Number of Batteries: 4
Lithium Battery Power Tactical Flashlight -- NightFighter LED
from Streamlight, Inc.

Anti-roll headC4 LED Up to 9,000 candela (peak beam intensity); 160 lumensUp to 3.5 hours of runtime to the 10% output level.Solid state power regulation provides maximum light output for the entire battery lifeHead: 1.25"; Body: .88" x Length 5.4"; Ring: 1.38"5.2 ounces w/batteriesAssembled in USA [See More]

  • Flashlight Type: LED Flashlight; Tube Flashlight
  • Battery Size: 3 Volt
  • Power Source: Battery; Lithium
  • Number of Batteries: 2