Halogen Flashlights
from Princeton Tec
The halogen bulb version of our Impact XL provides superior light-output-to-weight ratio. With the same ruggedness and rubber overmold as the Impact XL, the halogen bulb provides a warmer light underwater. This light is great for backup, or as a primary daytime light, as the warm light is phenomenal... [See More]
- Lamp Type: Halogen
- Battery Size: AA
- Power Source: Alkaline
- Number of Batteries: 4
from Streamlight, Inc.
10 watt halogen bulb with a 100-hour lifetimeUp to 38,000 Candela (peak beam intensity), 200 lumens (typical) from halogen bulb3 white LEDs with 100,000-hour lifetime provide up to 30 lumensDual switches to select halogen or LEDsConstant-on and momentary modesMachined aircraft aluminum with anodized... [See More]
- Lamp Type: Halogen; LED
- Power Source: Battery; Re-Chargeable
- Flashlight Type: LED Flashlight; Rechargeable Flashlight; Tube Flashlight
- Number of Batteries: 1
from Ryobi Technologies, Inc.
This 18v ONE+ compatible tool is equipped with a high intensity halogen bulb for maximum lighting of any work area. The lock on switch allows the light to be used continuously without having to hold the trigger allowing for hands free operation. The light is also ergonomically designed to reduce... [See More]
- Lamp Type: Halogen
- Power Source: Battery; Re-Chargeable
- Flashlight Type: Spotlight
from Princeton Tec
The â € œOld Faithful â € of our dive line, the TEC 400 â € ™s classic and rugged design has been a staple in the dive industry for decades. 4 C-Cell batteries power the clean incandescent bulb for up to 8 hours of underwater light. They say â... [See More]
- Lamp Type: Halogen
- Battery Size: C
- Power Source: Alkaline
- Number of Batteries: 4
from Streamlight, Inc.
8 watt halogen bulb with a 100-hour lifetime Pre-focused halogen beam of up to 25,000 Candela (peak beam intensity); 145 lumens Lightweight, super-tough nylon polymer case with non-slip rubber comfort grip Runs 1.5 hoursConstant-on and momentary modes Three-position (on-off-blink) push-button switch... [See More]
- Lamp Type: Halogen
- Power Source: Battery; Re-Chargeable
- Flashlight Type: Rechargeable Flashlight; Tube Flashlight
- Number of Batteries: 5
from Streamlight, Inc.
High-intensity halogen 8 watt spot bi-pin bulb and two ultra-bright blue LEDsStrobe and Steady ModesUp to 80,000 candela (peak beam intensity) with halogen bulbBulb Rating: 150 lumens typicalRun times are up to 3 hrs. with steady halogen & LEDs; up to 6 hrs. with blinking halogen and LEDs; up to 60... [See More]
- Lamp Type: Halogen
- Power Source: Battery; Re-Chargeable
- Flashlight Type: Lantern; Rechargeable Flashlight
- Battery Size: Battery Pack
from Streamlight, Inc.
High-impact ABS thermoplastic housing with toggle switch. Rubberized impact bumper, lens ring, cushioned-grip handle and reinforced D-rings.11 1/2" (L) X 5.1" (W) X 7" (H)7.4 lbsHigh-intensity halogen bi-pin 8 watt spot bulb with 100 hour life time and two ultra bright blue LEDsUp to 80,000 candela... [See More]
- Lamp Type: Halogen; LED
- Power Source: Battery; Re-Chargeable
- Flashlight Type: Lantern; Rechargeable Flashlight
- Battery Size: Battery Pack
from Streamlight, Inc.
High-intensity halogen bi-pin bulb available in 8 watt and 20 watt spot and flood. Xenon dual filament 8 watt safety bulb features instant backup beamLight Output in Candela (peak beam intensity) and LumensHigh-impact ABS thermoplastic housing with rubberized impact bumper, lens ring, and... [See More]
- Lamp Type: Halogen
- Power Source: Battery; Re-Chargeable
- Flashlight Type: Lantern; Rechargeable Flashlight
- Battery Size: Battery Pack
from Streamlight, Inc.
High-intensity halogen bi-pin bulb8 watt spot provides up to 80,000 candela (peak beam intensity), 150 lumens typicalUp to 3.25 hrs. continuous run time per chargeZero-maintenance 4.5 amp-hour sealed lead acid battery is rechargeable up to 500 timesRed and green LEDs give charge statusSerialized for... [See More]
- Lamp Type: Halogen
- Power Source: Battery; Re-Chargeable
- Flashlight Type: Lantern; Rechargeable Flashlight
- Battery Size: Battery Pack