SOIC Logarithmic Amplifier Chips

10 Results
AD606JRZ
from Rochester Electronics

Log Or Antilog Amplifier, 1 Func, 50MHz Band Width, PDSO16 [See More]

  • Package Type: SOIC; SOIC16
  • RoHS Compliant: RoHS
Instrumentation, Op Amps, Buffer Amps -- 296-12850-5-ND [LOG101AID from Texas Instruments High-Performance Analog]
from DigiKey

Logarithmic and Log Ratio Amplifier 1 Circuit 8-SOIC [See More]

  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: -5 to 75
  • Source Current (IS): 1
AD8307ARZ
from Rochester Electronics

Log Or Antilog Amplifier, 1 Func, 490MHz Band Width, BIPolar, PDSO8 [See More]

  • Package Type: SOIC; SOIC8
  • RoHS Compliant: RoHS
Instrumentation, Op Amps, Buffer Amps -- 296-13456-5-ND [LOG112AID from Texas Instruments High-Performance Analog]
from DigiKey

Logarithmic and Log Ratio Amplifier 1 Circuit 14-SOIC [See More]

  • Package Type: SOIC; "14-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: -5 to 75
  • Source Current (IS): 1.25
Instrumentation, Op Amps, Buffer Amps -- 296-18137-2-ND [TL441MNSREP from Texas Instruments High-Performance Analog]
from DigiKey

Logarithmic Amplifier 1 Circuit 16-SO [See More]

  • Package Type: SOIC; "16-SOIC (0.209"", 5.30mm Width)"
  • Operating Temperature: -55 to 125
  • Source Current (IS): 18.5
Instrumentation, Op Amps, Buffer Amps -- AD606JR-ND
from DigiKey

Logarithmic Amplifier 1 Circuit Differential 16-SOIC [See More]

  • Package Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
  • Operating Temperature: 0 to 70
  • Source Current (IS): 13
Special Purpose Amplifiers -- 296-13815-5-ND [LOG2112AIDW from Texas Instruments High-Performance Analog]
from DigiKey

Logarithmic and Log Ratio IC Communication 16-SOIC [See More]

  • Package Type: SOIC; "16-SOIC (0.295"", 7.50mm Width)"
Special Purpose Amplifiers -- 505-AD8306ARZ-ND
from DigiKey

Limiting-Logarithmic Amplifier IC Receiver Signal Strength Indication (RSSI) 16-SO [See More]

  • Package Type: SOIC; "16-SOIC (0.154"", 3.90mm Width)"
Special Purpose Amplifiers -- 505-AD8307ARZ-ND
from DigiKey

Logarithmic Amplifier IC Receiver Signal Strength Indication (RSSI) 8-SOIC [See More]

  • Package Type: SOIC; "8-SOIC (0.154"", 3.90mm Width)"