On-site / Field (Large Structures) Wear Protection Services
2 Results
Wear Protection
from ADELHELM LubriCoat NA LLC.
from ADELHELM LubriCoat NA LLC.
The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]
- Services: Selective Coating; Inspection / Monitoring; Material Selection / Design Assistance; Research & Development; New or OEM Parts; Recoating / Used Parts; On-site / Field (Large Structures)
- Capabilities: Ceramic Coating; Thermal Spraying; Thermal Spray
- Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
- Certifications: ISO 9001:2015
Abresist Corporation
from Abresist Corporation
from Abresist Corporation
- Services: Material Selection / Design Assistance; New or OEM Parts; Recoating / Used Parts; On-site / Field (Large Structures)
- Capabilities: Hardfacing
- Company Information: Founded in 1977, Abresist Corporation, based in Urbana, Indiana, manufactures fused cast basalt and ceramic linings that provide excellent abrasion and impact protection. ABRESIST® linings reduce downtime and maintenance.
- Material / Substrate: Exotic Metals; Stainless Steel; Steel / Steel Alloys; Cement