Midwest US Only Wear Protection Services

3 Results
Abresist Corporation
from Abresist Corporation

x [See More]

  • Company Information: Founded in 1977, Abresist Corporation, based in Urbana, Indiana, manufactures fused cast basalt and ceramic linings that provide excellent abrasion and impact protection. ABRESIST® linings reduce downtime and maintenance.
  • Material / Substrate: Exotic Metals; Stainless Steel; Steel / Steel Alloys; Cement
  • Capabilities: Hardfacing
  • Services: Material Selection / Design Assistance; New or OEM Parts; Recoating / Used Parts; On-site / Field (Large Structures)
Wear Protection
from ADELHELM LubriCoat NA LLC.

The US subsidiary in Mukwonago (WI) has been providing the US market with high-tech and -quality functional coatings since 1996. The range of global customers range from the medical, automotive, aerospace, oil and gas and food industries. ADELHELM LubriCoat NA LLC offers tested coating processes in... [See More]

  • Company Information: ADELHELM LubriCoat NA LLC solves customer coating needs for nonstick, dry film lubrication, corrosion and chemical protection. Independent of the end application (automotive, medical, aerospace, food processing, chemical or oil and gas industries, etc.), these coatings can be applied to most metal, plastics and elastomers. Working closely with the process and technical engineers at Adelhelm, we will find the most cost-effective pre-treatments, coatings and sinter techniques available.
  • Certifications: ISO 9001:2015
  • Capabilities: Ceramic Coating; Thermal Spraying; Thermal Spray
  • Material / Substrate: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Glass; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium
Wear Protection
from Impreglon, Inc.

Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,... [See More]

  • Company Information: Impreglon offers coating services based on fluorpolymer, plastics, metal and ceramic or combinations thereof for all branches of industry, such as aerospace, chemicals, printing, automotive, plastics, food products, paper and packaging.
  • Certifications: Certified according to ISO 9001:2008; DuPont Licensed Industrial Applicator; Whitford Quality approved Coater; ITAR Registered
  • Capabilities: Ceramic Coating; Hardfacing; Thermal Spraying; Thin Film Coating; Hard Layer
  • Material / Substrate: Exotic Metals; Plastic; Composites; Ceramic; Aluminum; Carbide; Copper / Copper Alloys; Iron / Cast Iron; Nickel / Nickel alloys; Precious Metals; Stainless Steel; Steel / Steel Alloys; Titanium; Chromium Nitride - Modified; Teflon