Food / Beverage Closing Machines
from All Packaging Machinery Corporation
Drop sealer model DS--IMP-1/4-16 yields a 1/8" or 1/4" wide seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 6.0 mil thick can be sealed. All other heat sealable bags can be used on this versatile impulse sealer. For trimming models see DS-SS-16 or... [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from All Packaging Machinery Corporation
Drop sealer model DS-SS-16 yields a smokeless and odorless bead trim seal on bags up to 15.5" wide and products up to 22" long. Polyethylene bags up to 1.75 mil thick can be sealed. For thicker Polyethylene bags see model DS-SS-IMP-5/16-16. Polypropylene bags up to 1.0 mil can also me used on model... [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from All Packaging Machinery Corporation
Drop sealer model DS-SS-IMP-5/16-16 yields a smokeless and odorless 1/8" wide seal and trim on bags up to 15.5" wide and products up to 22" long. Polyethylene bags from 1.5 mil up to 3.0 mil thick can be sealed and trimmed. For thicker Polyethylene bags see model DS- IMP-1/4-16. For thinner PE bags... [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from All Packaging Machinery Corporation
USDA approved smokeless and odorless Horizontal Model Rotary Band Sealing system with Bag Top Trimmer. [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from All Packaging Machinery Corporation
USDA approved High Speed Dual Heat smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. Unique trim after seal system assures clean, straight trim directly at seal edge. [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from All Packaging Machinery Corporation
The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene, Polymylar,... [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from All Packaging Machinery Corporation
USDA approved smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from All Packaging Machinery Corporation
Designed to Seal Tyvek/Mylar, Nylon, Polyethylene, Polypropylene, Laminates, Kraft/PE and Foil. [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from All Packaging Machinery Corporation
Complete, Visible Validation on Continuous Band Sealer for Medical Pouches [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from All Packaging Machinery Corporation
The model ATS-IMP-1/8 is an impulse Table Sealer is designed for a wide range of applications including: Medical, Food, Candy, Paper Goods, Textiles, Poultry, Bakery, Toys, Crafts, Garden, Pet Supplies, Decorative, Automotive, Electronics, Jewelry, Mailroom, Parts Kits and many more! [See More]
- Industry: Agriculture; Auto; Chemical; Construction Material; Cosmetic; Electronics; Food; Garment; Household; Medical; Military; MusicVideo; Paint / Coating; Pharm; Stationary; Tobacco; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from Bratney Companies
The FFS Series Horizontal Form-Fill-Seal. Baggers are fully automatic systems which make. their own bags from rolls of polyethylene pre-printed. center-folded film (U film). They are intended to. package a wide range of loose fill materials in bags. ranging from 4.5 to 100 quarts (5 to 110 liters). [See More]
- Industry: Agriculture; Chemical; Food; Industrial / General Use; Mining / Aggregate
- Packaging: Bag
- Closing Method: HeatSeal
- Type: Automatic
from Advanced Poly-Packaging, Inc.
The T-275 Automatic Tabletop Bagger offers increased packaging speed and further automation. The T-275 Automatic Tabletop Bagger automatically and quickly feeds the bag into the loading/sealing position and blows it open making the bag ready to accept the product. So just insert the product and... [See More]
- Industry: Food; Garment; Industrial / General Use
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from Optima Packaging Group GmbH
Features include: Containers. Container or cap feed as bulk goods via fully automatic sorting and optional storage bin. Container classification using a rotary feeder. Container transport using pucks for flexible production and fast conversion. Container transport without pucks possible. Cycled... [See More]
- Industry: Chemical; Cosmetic; Food
- Rate: 45
- Closing Method: CapLid
from Filamatic
The Filamatic Series H filling machines provide advanced staight-line filling. The horizontal positioning of the filling units handles a wide variety of flowable, non-flowable products. Accepts up to 22 filling units for a production rate of 300 cpm. [See More]
- Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
- Packaging: Blister; BottleJar; Cartridge
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)
from Advanced Poly-Packaging, Inc.
Our smallest, fully automatic bagger offers increased production capabilities. We pack a lot of features into this bagger, including touch-screen operation, “pop-up ” messaging, job save/recall and interface to auto infeed equipment. Automatic indexing, sealing, tear-off or continuous... [See More]
- Industry: Food; Garment; Industrial / General Use
- Packaging: Bag
- Closing Method: HeatSeal
- Type: Automatic
from Filamatic
The automatic level filler provides a rapid, level fill each and every time. Advanced spring loaded nozzle and overflow technology allow this robust filler to deliver an even fill with easy changeover and quick volume adjustment. The filler can be outfitted with up to 8 nozzles and is ideal for... [See More]
- Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
- Packaging: Blister; BottleJar; Cartridge; DrumKeg
- Closing Method: CapLid (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic
from Advanced Poly-Packaging, Inc.
In addition to all the features of the T-300, the. T-375 incorporates a thermal transfer printer for. “next-bag-out ” printing. This patented feature allows for printing, just prior to loading which guarantees accurate labeling. You can now package quantities. of just one part number!. [See More]
- Industry: Food; Garment; Industrial / General Use
- Packaging: Bag
- Closing Method: HeatSeal
- Type: Automatic
from Filamatic
Modular economical designs allows you to automate your FILAMATIC Semi-Automatic Bench-Top Filling Machine with building block simplicity. The number of filling stations can be added as required for increased production. Add optional modules as needed. [See More]
- Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
- Packaging: Blister; BottleJar; Cartridge
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)
from Advanced Poly-Packaging, Inc.
The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]
- Industry: Food; Garment; Industrial / General Use
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from Filamatic
The compact Series V machine uses interchangeable filling units to dispense a wide variety of free-flowing to viscous liquid products. Ideal for dispensing pharmaceutical products and parenteral liquids. [See More]
- Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
- Packaging: Blister; BottleJar; Cartridge
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)
from Advanced Poly-Packaging, Inc.
The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]
- Industry: Food; Garment; Industrial / General Use
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from Filamatic
The Filamatic Cubitainer ®, combination package filling and capping system provides an efficient, cost-effective method of automatically liquid filling and capping Cubitainer ® containers. Eliminates multiple operations . There is no need to remove the Cube ® Insert from the box while... [See More]
- Industry: Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
- Packaging: Blister; BottleJar; Cartridge
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature); Cubitainer®
- Type: Automatic; Robotic (optional feature)
from Advanced Poly-Packaging, Inc.
Throw away your hand sealer, and double your production or more! With our T-200 Tabletop Bagger-Sealer, you will increase production, simplify the bagging operation and decrease packaging costs. Package fasteners, electronic components, literature, manuals, various foods, jewelry, craft items and... [See More]
- Industry: Food; Garment; Industrial / General Use
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from Filamatic
Accommodates a wide variety of liquid filling applications and fluid types. Easy to read touch screen with electronic volume adjustment controls for speed and ease of set-up. Piston pumps fill low, medium and high viscous product of 1 liter or less. The DFS trolley system allows for changeover in as... [See More]
- Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
- Packaging: Blister; BottleJar; Cartridge
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)
from Advanced Poly-Packaging, Inc.
The T-1000 Advanced Poly-Bagger ™ is our "top-of-the-line bagger". It is no wonder the T-1000 is also our best-selling machine! Designed for long or short runs, the T-1000 has the capability of cycling over 100 bags per minute, faster than any operator could manually feed. The T-1000 is also... [See More]
- Industry: Food; Garment; Industrial / General Use
- Packaging: Bag
- Closing Method: HeatSeal
- Type: SemiAuto
from Filamatic
Accommodates a wide variety of liquid filling applications and fluid types. Easy to read touch screen with electronic volume adjustment controls for speed and ease of set-up. Flowmeters provide consistent results with wide range of fills at more than 200 cpm. The DFS trolley system allows for... [See More]
- Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
- Packaging: Blister; BottleJar; Cartridge
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)
from Filamatic
Accommodates a wide variety of liquid filling applications and fluid types. Easily read touch screen with electronic volume adjustment controls for speed and ease of setup. A variety of metering systems are available including piston, flowmeter, and lobe that can provide consistent results with wide... [See More]
- Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
- Packaging: Blister; BottleJar; Cartridge
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)
from Filamatic
World Class/Just-In-Time Packaging System minimizes inventory, lead time and labor costs. Effortlessly fills and caps from 90 oz to 300 oz. containers at speeds of up to 20+ cases per minute. Smooth conversion from a trailer load of empty cased containers to a trailer load of filled, cased... [See More]
- Industry: Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
- Packaging: Blister; BottleJar; Box Carton; Cartridge; Case
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)
from Filamatic
Effortlessly fills molten liquids such as stick deodorant, anti-perspirant, lipstick, candle wax, petrolatum base product with ease and precision. Controlled environment filler provides simple, trouble-free filling up to 200 degrees Fahrenheit. [See More]
- Industry: Auto; Chemical; Cosmetic; Food; Household; Medical; Pharm; Industrial / General Use
- Packaging: Blister; BottleJar; Cartridge
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)