Vial Closing Machines
from Optima Packaging Group GmbH
Features: Aseptic fields of application. Gently objective handling. Compensating for height tolerance. Simple operation. Intermittent operation or continuously working. Compact design. Appropriate for oRABS, cRABS and Isolator. Very good ability to be cleaned. Very good accessibility. Transport... [See More]
- Packaging: BottleJar; Vial
- Type: Automatic
- Closing Method: CapLid; Screw
- Rate: 450
from Filamatic
Filamatic automatic modular Monobloc systems represent our state-of-the-art integrated packaging line for filling, plug or stopper insertion and capping. The compact stainless steel (316 SS) design optimizes valuable floor space and allows a single operator to oversee packaging functions at rates up... [See More]
- Packaging: Blister; BottleJar; Cartridge; Vial
- Industry: Chemical; Cosmetic; Household; Medical; Pharm; Industrial / General Use
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)
from Optima Packaging Group GmbH
Features: 1-lane supply. Aseptic fields of application. Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional. Intermittent operation. Compact design. Appropriate for oRABS, cRABS and Isolator. Very good ability to be cleaned. [See More]
- Packaging: Vial
- Rate: 300
- Industry: Household
- Features: Sanitary
from Filamatic
High-speed automatic modular Monobloc systems are designed to cycle two bottles at a time through each filling, plug or stopper insertion, and capping station, and allow a single operator to oversee packaging functions at rates up to 120 CPM. Modular design allows users to "mix and match" the... [See More]
- Packaging: Blister; BottleJar; Cartridge; Vial
- Industry: Chemical; Cosmetic; Household; Medical; Pharm; Industrial / General Use
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)
from Optima Packaging Group GmbH
Features: All commercially available ready-to-use syringes (glass and plastic). All commercially available syringes nested in tubs and bags. Aseptic fields of application. Dosing system: Rotary piston system, peristaltic pump system, time/pressure dosing system with or without CIP / SIP optional. [See More]
- Packaging: Cartridge; Vial
- Rate: 1000
- Type: Automatic
- Features: Sanitary
from Filamatic
The Filamatic Mini-Monobloc Fill/Finish system utilizing advanced servo controls provides a simple and cost-effective method for small production liquid filling, capping and/or stoppering of plastic, glass, and metal containers ranging in size from 0.5 ml to 60 ml. This one-person production line... [See More]
- Packaging: Blister; BottleJar; Cartridge; Vial
- Industry: Chemical; Cosmetic; Household; Medical; Pharm; Industrial / General Use
- Closing Method: CapLid (optional feature); Child Resistant (optional feature); Crimp (optional feature); Press On (optional feature); Screw (optional feature); Tamper Proof (optional feature); HeatSeal (optional feature); TamperEvident (optional feature)
- Type: Automatic; Robotic (optional feature)