Electric Motor Pallet Jacks
from Econo Lift Limited
Lift height. 36 ” / 48 ” / 60 ”. Lowered height. 2 ” & 3 1/4 ” (see specs). Safety. Velocity fuse on each cylinder. Floor lock. Power supplies. D/C 12 volt battery. with joy stick activation. and a built in 12 volt. charger (standard). A/C 110 volt. Hand held... [See More]
- Actuation: Electric
- Lift Travel: 36
- Capacity: 1000
- Length: 42
from Southland Equipment Service
Lift 3000 lb. loads up to 31 " in 10-12 seconds. Includes 12V battery charger. Ideal for work positioning stations. Smooth operating battery lifter makes short work of heavy loads. Easy one man operation saves time and effort. Rolls smoothly on polyurethane wheels. 180 ° steering radius. [See More]
- Actuation: Electric
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Actuation: Electric
- Lift Travel: 49
- Capacity: 1100
from David Round
Ruger Industries Manual Straddle Lift Trucks are ideal for smaller shops and tight workspaces. Additionally, these units offer large economic savings over traditional forklifts, both in initial cost and long-term maintenance. FEATURES: Models with 1,500 and 2,500 lbs. capacities. Forks width is... [See More]
- Actuation: Electric
- Lift Travel: 50
- Capacity: 1500
- Length: 44
from Toyota Material Handling U.S.A., Inc.
The Toyota Center-Controlled Rider Pallet Jack is easy to maneuver and quick to respond to commands. The motorized pallet jack, ideal for longer runs, provides a comfortable operator compartment. Doubling as a ground-level order picker, the Center-Controlled Rider Pallet Jack is an asset to any... [See More]
- Actuation: Electric
- Length: 90 to 156
- Capacity: 6000 to 8000
- Width: 32
from Mitsubishi Forklift Trucks
If your application requires travel distances greater than 200 feet, the 100% AC PMWR30N might be just what you are looking for. The N-Generation end-rider is ideal for food packaging, general stocking, and manufacturing applications that require extended run times and floor level packaging. Adding... [See More]
- Actuation: Electric
- Lift Travel: 9
- Capacity: 6000
- Length: 48
from Lift-Rite, Inc.
Solid Steel Scissor Leg Construction. 12 V DC Hydraulic Power Pack. Built-in Battery and Charger. Top of Stroke and Over-Load Bypass. Manual Pump Back-up. Find out more...see the brochure [See More]
- Actuation: Electric
- Lift Travel: 29
- Capacity: 3000
- Length: 48
from Econo Lift Limited
Ideal for loading and unloading of skids or containers. Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity. Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor. Telescopic cylinder gives better safer lines. Lift... [See More]
- Actuation: Electric
- Lift Travel: 29
- Capacity: 2200
- Length: 45
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Actuation: Electric
- Lift Travel: 34
- Capacity: 1325
from Toyota Material Handling U.S.A., Inc.
The Toyota Electric Walkie Pallet Jack makes pulling product through the warehouse efficient and convenient. Ideal for mid-distance runs as well as loading and unloading trailers, the Electric Walkie Pallet Jack is a handy, multi-use solution for nearly any application. 4,500 lb. Load Capacity. [See More]
- Actuation: Electric
- Length: 53 to 81
- Capacity: 4500
- Width: 27
from Mitsubishi Forklift Trucks
The PW23-PW30 walkie generation handles a diverse number of products and is found in many indoor material handling applications where travel distances are short (less than 200 feet), work spaces are congested, and floor loading and unloading is common. These AC units offer some of the shortest head... [See More]
- Actuation: Electric
- Lift Travel: 8
- Capacity: 4500
- Length: 48
from Econo Lift Limited
Drive Unit/electrics. 24 volt system. Variable speed control - forward/reverse. Built in 24 volt charger. Control head. Butterfly switches for forward and reverse. Push buttons for raising and lowering of forks. Built in horn. Brakes. Engaged in upper thru lower position of the steering column when... [See More]
- Actuation: Electric
- Lift Travel: 28
- Capacity: 3000
- Length: 48
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Actuation: Electric
- Lift Travel: 28
- Capacity: 1325
from Toyota Material Handling U.S.A., Inc.
The Toyota End-Controlled Rider pallet jack is easy to maneuver and quick to respond to commands. The End-Controlled Rider, ideal for longer runs, makes moving product throughout the warehouse efficient and enjoyable. Doubling as a ground-level order picker, the End-Controlled Rider pallet jack is... [See More]
- Actuation: Electric
- Length: 76 to 187
- Capacity: 6000 to 8000
- Width: 36
from Mitsubishi Forklift Trucks
The N-Generation stackers are ideal for repetitive stacking applications where travel distances are minimal, such as storage and staging areas, skid, cart or work-table applications. Depending on your lift height requirements the heavy duty stackers can be fitted with either a two-stage or... [See More]
- Actuation: Electric
- Lift Travel: 65
- Capacity: 2200
- Length: 46
from Econo Lift Limited
Tilt Angle. 0-94 degrees. Drive unit/electrics. 24 volt system. 2 speeds - for/rev. Solenoid controlled. Control head. Butterfly switches for forward and reverse. Push buttons for raising and lowering of tilt feature. Brakes. Engaged in upper and lower position of the steering column. Mechanical... [See More]
- Actuation: Electric
- Lift Travel: 32
- Capacity: 2000
- Length: 34
from Toyota Material Handling U.S.A., Inc.
Toyota's Large Electric Walkie Pallet Jack makes maneuvering heavy loads throughout the warehouse efficient, convenient and productive. Whether you are using a staging area for loading and unloading or you need a solution for here-and-there material handling jobs, the Large Electric Walkie Pallet... [See More]
- Actuation: Electric
- Length: 64 to 94
- Capacity: 6000
- Width: 32