Hand Pallet Jacks
from Toyota Material Handling U.S.A., Inc.
Toyota's Hand Pallet Jack makes pulling product through the warehouse or distribution center easy and convenient. With low noise levels and low rolling resistance, the Toyota Hand Pallet Jack is the ideal solution for quick material handling jobs. 5,500 lb. Load Capacity. Various Fork Sizes. Low... [See More]
- Actuation: Hand
- Length: 32 to 60
- Capacity: 5500
- Width: 27
from Fairbanks Scales, Inc.
The Pallet Weigh Plus pallet jack scale is ideal in legal-for-trade pallet weighing applications for checking incoming goods, shipping weight and general product weighing. This heavy-duty pallet jack scale provides a quick weight capturing method for fast-moving, limited space environments. The... [See More]
- Actuation: Hand
- Capacity: 5000
from Econo Lift Limited
Ideal for loading and unloading of skids or containers. Quick lift for loads under 330 lbs. Normal lift for loads over 330 lbs. capacity. Front support legs with adjustable stabilizers that contact the floor when forks are 16.5" above the floor. Telescopic cylinder gives better safer lines. Lift... [See More]
- Actuation: Hand
- Lift Travel: 29
- Capacity: 2200
- Length: 45
from Murphy Industrial Products Inc.
JET ® PTX and JTX Pallet Trucks. One-piece cast pump features high quality seals,. hardened and chrome plated ram and piston,. top-of stroke and overload bypass valves. Rounded fork tips with nylon guide rollers for trouble-free. pallet entry and exit. Solid steel push rod never needs... [See More]
- Actuation: Hand
- Length: 48
- Capacity: 8000
- Width: 27
from Lift-Rite, Inc.
One-piece leak-proof cast hydraulic pump. Ergonomic Loop Handle. 2 year hydraulic pump warranty. Special chassis designed to fit both block and stringer type 4 way pallets. 1 3/4" Ultra Low Profile Fork [See More]
- Actuation: Hand
- Lift Travel: 5
- Capacity: 3000
- Length: 48
from Innolift USA
The Innolift portable self loading forklift is the newest break-through in vehicle loading technology. It is designed and manufactured to the highest quality European Standards. While the Innolift is often compared to a lift-gate, it is in fact, far superior to a lift-gate as a vehicle cargo loading... [See More]
- Actuation: Hand
- Lift Travel: 28
- Capacity: 650
from Fairbanks Scales, Inc.
Fairbanks Scales ’ Pallet Weigh pallet jack scale combines the functionality of an extremely rugged pallet jack with the incredible accuracy of a Fairbanks ’ scale. The Pallet Weigh scale is easy to maneuver into space-limited areas. The simple operation keeps work flowing in fast paced... [See More]
- Actuation: Hand
- Capacity: 5000
from Lift-Rite, Inc.
Heavy Duty Reinforced Fork Frame. Heavy Duty Hydraulic Pump. High Quality Load Wheels and Rollers. Durable Powder Coat Paint finish. 6 Month Hydraulic Pump Warranty. Find out more...see the brochure [See More]
- Actuation: Hand
- Lift Travel: 5
- Capacity: 8000
- Length: 48
from Lift-Rite, Inc.
One-piece leak-proof cast hydraulic pump. Ergonomic Loop Handle. High Quality Non-Marking Wheels and Rollers. Durable powder coat paint finish. 2 year hydraulic pump warranty [See More]
- Actuation: Hand
- Lift Travel: 5
- Capacity: 5500
- Length: 72
from Lift-Rite, Inc.
Hot Dip Galvanized Fork Frame. Zinc Plating on Hydraulic Pump and Hardware. Stainless Steel Pump Pistons. Low Temperature Hydraulic oil. Nylon Load Wheels and Rollers. Find out more...see the brochure [See More]
- Actuation: Hand
- Lift Travel: 5
- Capacity: 5500
- Length: 48
from Lift-Rite, Inc.
Pump the Handle to Propell the Load Forward or Reverse. One-Piece Cast Hydraulic pump. 10 Grease Fittings. High Quality Load Wheels and Rollers. Durable Powder Coat Paint finish. Find out more...see the brochure [See More]
- Actuation: Hand
- Lift Travel: 5
- Capacity: 5000
- Length: 36
from Lift-Rite, Inc.
Ultra Low Profile Fork Frame. One-Piece Cast Hydraulic pump. High Quality Load Wheels and Rollers. Durable Powder Coat Paint finish. 2 Year Hydraulic Pump Warranty. Find out more...see the brochure [See More]
- Actuation: Hand
- Lift Travel: 5
- Capacity: 5000
- Length: 48
from Lift-Rite, Inc.
Solid Steel Scissor Leg Construction. Manual Quick-Lift for loads under 400 lbs. Top of Stroke and Over-Load Bypass. High Quality Load Wheels and Rollers. Durable Powder Coat Paint finish. Find out more...see the brochure [See More]
- Actuation: Hand
- Lift Travel: 29
- Capacity: 3000
- Length: 48