Low Profile Pins PCB Pins and Receptacles
from Harwin Plc
Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 3.87mm body length. Suitable for mating pins Ø0.8 to 1.3mm. Top entry orientation. Gold finish on contact area and termination. Packaged in Tape & Reel for automated... [See More]
- Contact Type: Low Profile Pins
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold
from Harwin Plc
Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 3.87mm body length. Suitable for mating pins Ø0.8 to 1.3mm. Bottom entry orientation. Gold finish on contact area and termination. Packaged in Tape & Reel for automated... [See More]
- Contact Type: Low Profile Pins
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold
from Harwin Plc
Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 5.87mm body length. Suitable for mating pins Ø0.8 to 1.3mm. Bottom entry orientation. Gold finish on contact area and termination. Packaged in Tape & Reel for automated... [See More]
- Contact Type: Low Profile Pins
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold
from Harwin Plc
Single-piece Surface Mount PC Board Socket, extremely low profile. Tin finish on contact area and termination. Suitable for mating pins 0.8 to 1.5mm, square or round. Packaged in Tape & Reel for automated placement. [See More]
- Contact Type: Low Profile Pins
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Tin finish
from Harwin Plc
Single-piece Surface Mount PC Board Socket, extremely low profile. Tin finish on contact area and termination. Suitable for mating pins Ø1.1 to 1.8mm, or 1.1mm to 1.4mm square. Packaged in Tape & Reel for automated placement. [See More]
- Contact Type: Low Profile Pins
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Tin finish
from Harwin Plc
Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 3.87mm body length. Suitable for mating pins Ø1.5 to 1.9mm. Top entry orientation. Gold finish on contact area and termination. Packaged in Tape & Reel for automated... [See More]
- Contact Type: Low Profile Pins
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold
from Harwin Plc
Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 3.87mm body length. Suitable for mating pins Ø1.5 to 1.9mm. Bottom entry orientation. Gold finish on contact area and termination. Packaged in Tape & Reel for automated... [See More]
- Contact Type: Low Profile Pins
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold
from Harwin Plc
Single-piece Surface Mount PC Board Socket, extremely low profile. 3 points of contact for additional signal integrity. 5.87mm body length. Suitable for mating pins Ø1.5 to 1.9mm. Bottom entry orientation. Gold finish on contact area and termination. Packaged in Tape & Reel for automated... [See More]
- Contact Type: Low Profile Pins
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold