Through-hole PCB Pins and Receptacles
from Rego Electronics Inc.
Rego offers bandolier square pins in a wide variety of sizes. We use standard tooling for most products while our tooling is adapted to meet your specific requirements. We handle orders from small batches to large volumes with short production lead time. Our products are applied majorly to rugged... [See More]
- Mounting: Through-Hole; Press-fit / Solderless Technology
- Contact Plating: Gold
- Product Type: PCB Pins
- Contact Type: Straight Pins
from Keystone Electronics Corp.
Part Number: 1406-4. Finish/Plating: Gold Plate. Length: .140 [3.6]. Material: Brass. Mounting: THM. Pin Size: 0.024. RoHS: Yes [See More]
- Mounting: Through-Hole; Swage
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold Plate
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Mating & Unmating Configuration : Hot Pluggable. Number of Columns : 3. Number of Positions : 3. Number of Power Positions : 3. Number of Rows : 1. PCB Mount Orientation... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin
- Product Type: PCB Receptacles
from Keystone Electronics Corp.
Part Number: 1426-3. Finish/Plating: Bright Tin. Length: .110 [2.8]. Material: Brass. Mounting: THM. Pin Size: 0.024. RoHS: Yes [See More]
- Mounting: Through-Hole; Swage
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Bright Tin
from TE Connectivity
Body Features. Primary Product Color : Gray. Configuration Features. Board-to-Board Configuration : Parallel, Perpendicular. Connector Contact Load Condition : Fully Loaded. Number of Columns : 6. Number of Loaded Positions : 6. Number of Positions :... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin
- Product Type: PCB Receptacles
from Keystone Electronics Corp.
Part Number: 1408-3. Finish/Plating: Gold Plate. Length: .125 (3.2). Material: Brass. Mounting: THM. Pin Size: 0.025. RoHS: Yes [See More]
- Mounting: Through-Hole; Swage
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold Plate
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Number of Positions : 280. Number of Rows : 4. PCB Mount Orientation : Right Angle. Stackable : No. Contact Features. Contact Base Material : Copper Alloy. Contact Current Rating... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin
- Product Type: PCB Receptacles
from Keystone Electronics Corp.
Part Number: 1428-3. Finish/Plating: Bright Tin. Length: .125 (3.2). Material: Brass. Mounting: THM. Pin Size: 0.025. RoHS: Yes [See More]
- Mounting: Through-Hole; Swage
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Bright Tin
from TE Connectivity
Body Features. Connector Profile : Low. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Parallel. Number of Positions : 22. Number of Rows : 2. PCB Mount Orientation : Vertical. Stackable : Yes. Contact... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from Keystone Electronics Corp.
Part Number: 8724. # of Terminals: 24. Current Rating: 5 Amps. Mounting: THM. Orientation: Vertical. Can be trimmed to connect as few as 2 positions. [See More]
- Mounting: Through-Hole
- Product Type: PCB Pins
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Number of Positions : 150. Number of Rows : 2. PCB Mount Orientation : Right Angle. Stackable : No. Contact Features. Contact Base Material : Copper Alloy. Contact Current Rating... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin
- Product Type: PCB Receptacles
from Keystone Electronics Corp.
Part Number: 8727. # of Terminals: 24. Current Rating: 6 Amps. Mounting: THM. Orientation: Vertical. Can be trimmed to connect as few as 2 positions. [See More]
- Mounting: Through-Hole
- Product Type: PCB Pins
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Mating & Unmating Configuration : Normal. Number of Columns : 4. Number of Loaded Positions : 16. Number of Positions : 16. Number of Rows : 4. Number of Signal Positions... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin
- Product Type: PCB Receptacles
from Keystone Electronics Corp.
Part Number: 967. # of Cells: 1. Battery Reference: ALL MANUFACTURERS, ANSI 15A,IEC LR6, NEDA 15,15C, 15D, 15F, 15M, 15NC, 221, 1101M, 1113M, 1306AP, 1306M, 1314M, 1606M. Cell Size: 9 Volt. Material: Fibre. Mounting: THM. Type: Contact [See More]
- Mounting: Through-Hole
- Product Type: PCB Pins
from TE Connectivity
Body Features. Primary Product Color : Gray. Configuration Features. Connector Contact Load Condition : Fully Loaded. Number of Loaded Positions : 6. Number of Positions : 6. Number of Power Positions : 6. Number of Rows : 1. PCB Mount Orientation... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin
- Product Type: PCB Receptacles
from Keystone Electronics Corp.
Part Number: 3534. Material: Brass. Mounting: THM. Orientation: Vertical. Tab Size: .110 [2.8] x .020 [.51]. Terminal Style: PCB Female. Terminal Type: Quick-Fit. UL Recognized: Yes - (USA & Canada) E201546 [See More]
- Mounting: Through-Hole
- Product Type: PCB Pins
from TE Connectivity
Body Features. Primary Product Color : Gray. Configuration Features. Connector Contact Load Condition : Fully Loaded. Number of Loaded Positions : 7. Number of Positions : 7. Number of Power Positions : 7. Number of Rows : 1. PCB Mount Orientation... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin
- Product Type: PCB Receptacles
from Keystone Electronics Corp.
Part Number: 3545. Material: Brass. Mounting: THM. Orientation: Horizontal. Tab Size: .110 [2.8] x .020 [.51]. Terminal Style: PCB Female. Terminal Type: Quick-Fit. UL Recognized: Yes - (USA & Canada) E201546 [See More]
- Mounting: Through-Hole
- Product Type: PCB Pins
from TE Connectivity
Body Features. Primary Product Color : Gray. Configuration Features. Board-to-Board Configuration : Perpendicular, Parallel. Connector Contact Load Condition : Fully Loaded. Number of Columns : 9. Number of Loaded Positions : 9. Number of Positions :... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin
- Product Type: PCB Receptacles
from Keystone Electronics Corp.
Part Number: 3571. Material: Brass. Mounting: THM. Orientation: Horizontal. Tab Size: .187 [4.8] x .020 [.51]. Terminal Style: PCB Female. Terminal Type: Quick-Fit. UL Recognized: Yes - (USA & Canada) E201546. FEMALE QUICK FIT [See More]
- Mounting: Through-Hole
- Product Type: PCB Pins
from TE Connectivity
Body Features. Primary Product Color : Gray. Configuration Features. Number of Positions : 4. Number of Rows : 1. PCB Mount Orientation : Vertical. Stackable : No. Contact Features. Contact Base Material : Brass. Contact Current Rating (Max) (AMP)... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Tin
- Product Type: PCB Receptacles
from Keystone Electronics Corp.
Part Number: 3525. Material: Brass. Mounting: THM. Orientation: Vertical. Tab Size: .205 [5.2] x .020 [.51]. Terminal Style: PCB Female. Terminal Type: Quick-Fit. UL Recognized: Yes - (USA & Canada) E201546. FEMALE QUICK FIT [See More]
- Mounting: Through-Hole
- Product Type: PCB Pins
from TE Connectivity
Body Features. Primary Product Color : Gray. Configuration Features. Number of Positions : 4. Number of Rows : 1. PCB Mount Orientation : Vertical. Stackable : No. Contact Features. Contact Base Material : Brass. Contact Current Rating (Max) (AMP)... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Tin
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Perpendicular. Number of Positions : 1. Number of Power Positions : 1. Number of Rows : 1. PCB Mount Orientation : Right Angle. Contact Features. [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Silver
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. Primary Product Color : Gray. Configuration Features. Board-to-Board Configuration : Perpendicular, Parallel. Connector Contact Load Condition : Fully Loaded. Number of Columns : 6. Number of Loaded Positions : 6. Number of Positions :... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. PCB Retention Feature Material : Copper Alloy. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Perpendicular. Connector Contact Load Condition : Fully Loaded. Number of Positions : 20. Number of Rows... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. PCB Retention Feature Material : Copper Alloy. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Perpendicular. Connector Contact Load Condition : Fully Loaded. Number of Positions : 60. Number of Rows... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. PCB Retention Feature Material : Copper Alloy. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Perpendicular. Connector Contact Load Condition : Fully Loaded. Number of Positions : 40. Number of Rows... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. PCB Retention Feature Material : Copper Alloy. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Perpendicular. Connector Contact Load Condition : Fully Loaded. Number of Positions : 80. Number of Rows... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. PCB Retention Feature Material : Copper Alloy. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Perpendicular. Connector Contact Load Condition : Fully Loaded. Number of Positions : 30. Number of Rows... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. PCB Retention Feature Material : Copper Alloy. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Perpendicular. Connector Contact Load Condition : Fully Loaded. Number of Positions : 100. Number of Rows... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. PCB Retention Feature Material : Copper Alloy. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Perpendicular. Connector Contact Load Condition : Fully Loaded. Number of Positions : 24. Number of Rows... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Parallel. Connector Contact Load Condition : Fully Loaded. Number of Positions : 20. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Parallel. Connector Contact Load Condition : Fully Loaded. Number of Positions : 40. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Parallel. Connector Contact Load Condition : Fully Loaded. Number of Positions : 10. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Parallel. Connector Contact Load Condition : Fully Loaded. Number of Positions : 50. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from TE Connectivity
Body Features. Primary Product Color : Black. Configuration Features. Board-to-Board Configuration : Parallel. Connector Contact Load Condition : Fully Loaded. Number of Positions : 60. Number of Rows : 2. PCB Mount Orientation : Vertical. Contact... [See More]
- Mounting: Through-Hole; Board Mount
- Contact Plating: Gold; Tin-Lead
- Product Type: PCB Receptacles
from Mill-Max Mfg. Corp.
Mill-Max introduces a new terminal pin suitable for use in a variety of board-to-board and wire-to-board applications. It features a compliant press-fit tail, slotted head and an additional press-fit feature on the barrel of the pin. These characteristics combine to provide functional, versatile and... [See More]
- Mounting: Through-Hole
- Product Type: PCB Pins
from Utmel Electronic Limited
AMP-LATCH Series; 2.54mm Pitch 34 Way 2 Row Right Angle PCB Header; Solder Term; 1A [See More]
- Mounting: Through-Hole; Through Hole, Right Angle
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold, Tin
from JC Cherry, Inc.
Small Size Socket Pin. Thru Hole Socket Pin with Silicone Seal. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Contact Resistance: less than 15m Ω (Standard Specification). Operating Temperature: -55 to 150 ℃. [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
MICROSPD POWER M VERT SMT/THR 5 [See More]
- Mounting: SMT; Through-Hole; Surface Mount, Through Hole
- Features: Board Guide, Ground Bus (Plane), Pick and Place
- Product Type: PCB Pins
from Utmel Electronic Limited
AMPMODU MTE Series; 2.54mm Pitch 4 Way 1Row Right Angle PCB Header; Crimp Term; 3A [See More]
- Mounting: SMT; Through-Hole; Through Hole, Right Angle
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Plating: Gold; Gold, Tin
from JC Cherry, Inc.
Small Size Socket Pin. Thru Hole Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Contact Resistance: less than 15m Ω (Standard Specification). Operating Temperature: -55 to 150 ℃. Acceptable Plug:... [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 20POS VERT GOLD [See More]
- Mounting: Through-Hole; Through Hole
- Product Type: PCB Receptacles
from Utmel Electronic Limited
FCI 20021321 Series 1.27mm 8 Way 2 Row Straight PCB Socket Smnt Receptacle [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins; PCB Receptacles
- Contact Plating: Gold; Gold
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Temperature: -55 to 150 ℃. Acceptable Plug: Dia.1.70 - 2.0mm/0.067" - 0.079" [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 80POS VERT GOLD [See More]
- Mounting: Through-Hole; Through Hole
- Product Type: PCB Receptacles
from Utmel Electronic Limited
Headers & Wire Housings 1.25MM V PCB HEADER 2P SMT TIN [See More]
- Mounting: SMT; Through-Hole; Surface Mount
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Type: Male Pin
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Current: 5.0A max (in case of φ0.75 plug at 25 ℃). Operating Temperature: -55 to 150 ℃. Acceptable Plug:... [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 100POS R/A GOLD [See More]
- Mounting: Through-Hole; Through Hole, Right Angle
- Features: Board Lock
- Product Type: PCB Receptacles
from Utmel Electronic Limited
Headers & Wire Housings 16CKT 2MM D/R HOUSIN ING CRIMP RECEPTACLE [See More]
- Mounting: Through-Hole
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Receptacles
- Contact Plating: Tin
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Current: 7.0A max (in case of φ1.0 plug at 25 ℃). Operating Temperature: -55 to 150 ℃. Acceptable Plug:... [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 30POS VERT GOLD [See More]
- Mounting: Through-Hole; Through Hole
- Features: Board Lock
- Product Type: PCB Receptacles
from Utmel Electronic Limited
Headers & Wire Housings 16P RECEPTACLE 22AWG WHITE W/RED STRIPE [See More]
- Mounting: Through-Hole
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Receptacles
- Contact Plating: Lead, Tin
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Current: 5.0A max (in case of φ0.45 plug at 25 ℃). Operating Temperature: -55 to 150 ℃. Acceptable Plug:... [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 30POS VERT GOLD [See More]
- Mounting: Through-Hole; Through Hole
- Features: Board Lock
- Product Type: PCB Receptacles
from Utmel Electronic Limited
Headers & Wire Housings 2MM V PCB HEADER 8P DR THRU-HOLE TIN [See More]
- Mounting: Through-Hole; Through Hole
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Type: Male Pin
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Temperature: -55 to 150 ℃. Acceptable Plug: Dia.1.20 - 1.55mm/0.047" - 0.061" [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 30POS R/A GOLD [See More]
- Mounting: Through-Hole; Through Hole, Right Angle
- Features: Board Lock
- Product Type: PCB Receptacles
from Utmel Electronic Limited
PLUG & SOCKET HOUSING, RECEPTACLE, NYLON [See More]
- Mounting: Through-Hole
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Receptacles
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Temperature: -55 to 150 ℃. Acceptable Plug: Dia.1.00 - 1.25mm/0.039" - 0.049" [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 40POS VERT GOLD [See More]
- Mounting: Through-Hole; Through Hole
- Features: Board Lock
- Product Type: PCB Receptacles
from Utmel Electronic Limited
PTL PCB HEADER HTEMP VERT 1X2 [See More]
- Mounting: Through-Hole; Through Hole
- RoHS Compliant: RoHS Compliant
- Product Type: PCB Pins
- Contact Type: Male Pin
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Temperature: -55 to 150 ℃. Acceptable Plug: Dia.1.00 - 1.25mm/0.039" - 0.049". ●RL: Packaged Tape & Reel [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 40POS R/A GOLD [See More]
- Mounting: Through-Hole; Through Hole, Right Angle
- Features: Board Lock
- Product Type: PCB Receptacles
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Temperature: -55 to 150 ℃. Acceptable Plug: Dia.0.38 - 0.56mm/0.015" - 0.022" [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 50POS VERT GOLD [See More]
- Mounting: Through-Hole; Through Hole
- Features: Board Lock
- Product Type: PCB Receptacles
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Current: 1.5A max (in case of φ0.25 plug at 25 ℃). Operating Temperature: -55 to 150 ℃. Acceptable Plug:... [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 60POS VERT GOLD [See More]
- Mounting: Through-Hole; Through Hole
- Features: Board Lock
- Product Type: PCB Receptacles
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Current: 2.0A max (in case of φ0.30 plug at 25 ℃). Operating Temperature: -55 to 150 ℃. Acceptable Plug:... [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 60POS VERT GOLD [See More]
- Mounting: Through-Hole; Through Hole
- Features: Board Lock
- Product Type: PCB Receptacles
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Current: 2.5A max (in case of φ0.35 plug at 25 ℃). Operating Temperature: -55 to 150 ℃. Acceptable Plug:... [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN RCPT 80POS R/A GOLD [See More]
- Mounting: Through-Hole; Through Hole, Right Angle
- Features: Board Lock
- Product Type: PCB Receptacles
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Temperature: -55 to 150 ℃. Acceptable Plug: Dia.0.30 - 0.50mm/0.012" - 0.020" [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN HEADER R/A 16POS 2.54MM [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Features: Board Guide
- Product Type: PCB Receptacles
from JC Cherry, Inc.
Thru Hole Short type, Round Socket Pin. ●Material: Sleeve: Brass Gold over Ni plating. Contact: Beryllium-Copper, Gold over Ni plating. ●Specifications: Operating Temperature: -55 to 150 ℃. Acceptable Plug: Dia.0.30 - 0.50mm/0.012" - 0.020". ●RL: Packaged Tape & Reel [See More]
- Mounting: Through-Hole
- Contact Plating: Beryllium-Copper, Gold over Ni plating
- Product Type: PCB Pins
from ODG (Origin Data Global)
CONN HEADER VERT 34POS 3MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Features: Mounting Flange, Sealed
- Product Type: PCB Receptacles
from ODG (Origin Data Global)
CONN HEADER R/A 34POS 3MM [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Features: Mounting Flange, Sealed
- Product Type: PCB Receptacles
from ODG (Origin Data Global)
CONN HEADER R/A 60POS 3MM [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Features: Mounting Flange, Sealed
- Product Type: PCB Receptacles
from ODG (Origin Data Global)
CONN HEADER VERT 26POS 3MM [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Features: Sealed
- Product Type: PCB Receptacles
from ODG (Origin Data Global)
CONN HEADER R/A 26POS 3MM [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Features: Mounting Flange, Sealed
- Product Type: PCB Receptacles
from ODG (Origin Data Global)
CONN HEADER R/A 26POS 3MM [See More]
- Mounting: Through-Hole; Solder; Through Hole, Right Angle
- Features: Mounting Flange, Sealed
- Product Type: PCB Receptacles
from ODG (Origin Data Global)
CONN HEADER VERT 12POS [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Features: Board Lock, Potting Wall
- Product Type: PCB Receptacles
from ODG (Origin Data Global)
CONN HEADER VERT 12POS [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Features: Board Lock
- Product Type: PCB Receptacles
from ODG (Origin Data Global)
CONN HEADER VERT 12POS [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Features: Board Lock, Potting Wall
- Product Type: PCB Receptacles
from ODG (Origin Data Global)
18 POSITION, PCB RECEPTACLE, FLA [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Features: Board Guide
- Product Type: PCB Receptacles
from ODG (Origin Data Global)
CONN HEADER VERT 2POS [See More]
- Mounting: Through-Hole; Solder; Through Hole
- Features: Board Lock, Potting Wall
- Product Type: PCB Receptacles