AC Power Source Medical Power Supplies

3 Results
EML 30 Series AC-DC Power Supplies -- EML30US03
from XP Power

The EML30 is a series of open frame and encapsulated AC-DC single output power supplies. designed for medical applications. The series provides a number of flexible mechanical options including PCB mount, open frame, chassis mount with screw terminals and a DIN Rail option. With approvals to... [See More]

  • Type: AC Power Source; DC Power Supply
  • Form Factor: Open Frame
  • Technology: Switching Power Supply
  • Applications: Instrumentation
Centralized Power Supply for Emergency Systems -- EMERGENCY CPSS
from SOCOMEC

The EMergency CPSS range has been designed to answer your needs in terms of power supply for your safety system. All our EMergency products are compliant with standard EN 50171. The EMergency CPSS products are intended to ensure energy supply to emergency escape lighting in the event of mains supply... [See More]

  • Type: AC Power Source
  • AC Output Voltage: 230.0 to 400.0
  • Applications: Emergency Systems in Public Buildings, Airports, Schools, Museums, and Railway Stations
  • DC Output Power: 2100 to 64000
HPU1K5-M Series DC Power Supply or AC Power Source -- HPU1K5PS12-M
from XP Power

1500 W medical power supply [See More]

  • Type: AC Power Source; DC Power Supply
  • Applications: Instrumentation
  • Technology: Switching Power Supply
  • AC Output Current: 100