Over Speed Sensing Zero Speed Switches
from Electro-Sensors, Inc.
Shaft Speed Switch. Features. • Failsafe operation. • Setpoint ranges: 1-100 and 10-1000 rpm. • Built-in start delay. • DIN rail or stand alone mounting. • Dial-in calibration does not require power. • ETL approved to UL 508 standard. The LRB1000 (single relay, 1... [See More]
- Technology: Magnetic Proximity
- Contacts: SPDT
- Number of Relays: 1
- AC Voltage Rating: 115
from Control Concepts, Inc.
The Control Concepts Prox Switch is a micro-controlled, field adjustable, multi-setpoint speed / rate monitor that provides 4 character alpha numeric visual indication and relay output. The unit offers many versatile features that provide flexibility in application and confidence in sensing. Full... [See More]
- Technology: Magnetic Proximity
- Number of Relays: 1
- Operating Range: 1 to 60000
- Contacts: SPDT
from Electro-Sensors, Inc.
Shaft Speed Switches. Features. • Single or double relay setpoint(s). • Failsafe operation. • Built-in start delay. • Selectable under-speed or over-speed. • Setpoint ranges: 1-100 and 10-1,000 rpm. • Visual setpoint adjustment with digital accuracy. • Class I, Div... [See More]
- Technology: Magnetic Proximity
- Contacts: DPDT
- Number of Relays: 1
- AC Voltage Rating: 250
from Electro-Sensors, Inc.
Slow Speed Switch. Features. • Dial-in calibration does not require power. • Setpoint ranges: 0.01 - 0.99 and 0.1 - 9.9 rpm. • ETL approved to UL 508 standard. • Failsafe operation in under-speed mode. • DIN rail or stand alone mounting. The SS110 is completely field... [See More]
- Technology: Magnetic Proximity
- Contacts: SPDT
- Number of Relays: 1
- AC Voltage Rating: 115