Flange Zero Speed Switches

3 Results
SST-2000A Speed Transmitter -- SST-2000A
from Dynalco

SPEED TRANSMITTER, CSA General Classification and CE approved. Receives signal input from a passive or active magnetic pickup, shaft encoder, contact closure, flowmeter, etc. to provide proportional analog outputs. The SST-2000A/H series is a highly configurable product. [See More]

  • Mounting: Flange
SW-200B Speed Switch -- SW-200B
from Dynalco

The SW-200B provides reliable engine overspeed protection. It has three adjustable relay setpoints: number one is overspeed. Uses for the two auxiliaries include crank disconnect, generator field-flashing, and speed monitoring. Setpoints are field-programmable and can be tested without overspeeding. [See More]

  • Mounting: Flange
SW-50 Speed Switch -- SW-50
from Dynalco

The SW-50 provides reliable engine overspeed protection and is fully field- programmable. It has two relay setpoints: one overspeed plus one auxiliary for crank disconnect, generator field-flashing, or other alarm. [See More]

  • Mounting: Flange