Ethernet / TCP/IP Programmable Automation Controller (PAC) Modules
from D-TACQ Solutions
The ACQ196CPCI board meets the requirement for high channel density simultaneous data acquisition in cost-sensitve applications. The board samples 96 input channels simultaneously with 16 bit resolution at sample rates up to 500kSPS (kilo-samples per second) per channel, while still offering a... [See More]
- Network and Connectivity: Ethernet / TCP/IP
- Backplane: CompactPCI
- PAC Module: Analog I/O Module; Digital I/O Module
- Ports / Interfaces: Ethernet
from Gantner Instruments, Inc.
Q.brixx XL is a new addition to the Q.series product family - the ideal DAQ solution for on-the-go applications requiring higher performance in potentially harsh environments. Q.brixx XL DAQ systems consist of up to 16 measurement modules and an integrated, high-performance controller for... [See More]
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
- Ports / Interfaces: Ethernet; RS485; USB
- PAC Module: Data Acquisition Module
- Digital I/O: 6
from Gantner Instruments, Inc.
Q.station X is a high-performance edge controller for data acquisition, which provides accurate synchronization of measurement data, high-speed redundant data logging, and parallel communication over TCP/IP, CAN, ProfiNET, Modbus, and EtherCAT. The Q.station X comes with an optional full-featured... [See More]
- Network and Connectivity: Ethernet / TCP/IP; CANbus; MODBUS; EtherCAT, ProfiNET
- Ports / Interfaces: Ethernet; RS485; USB
- PAC Module: Data Acquisition Module
- Digital I/O: 6